EN
  • EN
  • DE

LTC4311ISC6#TRMPBF

Part No LTC4311ISC6#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description I2C Logic Buffer 1.8V/2.5V/3.3V/5V Automotive 6-Pin SC-70 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SC
Height 1 mm
Interface I2C, SMBus
Lead Free Lead Free
Max Junction Temperature (Tj) 125 °C
Max Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 1.6 V
Mount Surface Mount
Nominal Supply Current 200 µA
Number of Pins 6
Operating Supply Current 300 µA
Packaging Cut Tape (CT)
Radiation Hardening No
RoHS Compliant
Schedule B 8542390000
Win Source Part Number 1226743-LTC4311ISC6#TRMPBF
Categories Interface - Specialized
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4311ISC6#TRMPBF CAD Model

Description

Analog Devices Inc. LTC4311ISC6#TRMPBF

The LTC4311ISC6#TRMPBF is a high-performance active I²C bus buffer that serves to enhance the capabilities of an I²C communication bus. Manufactured by Analog Devices Inc., a leader in the field of high-performance analog technology, this device is designed to allow more devices or longer trace lengths to be used in I²C applications. It is particularly useful in complex systems where signal integrity can become an issue due to the increased capacitance that comes with additional nodes or extended bus length.

The LTC4311ISC6#TRMPBF operates over a wide supply voltage range of 2.5V to 5.5V, making it adaptable to a variety of I²C systems. It features a strong pull-up current source that improves both the rise time and the maximum operating speed of the I²C bus, ensuring reliable communication even in adverse conditions. The device also offers a low operating current, which is beneficial for power-sensitive applications.

One of the key features of this product is its ability to automatically disconnect a faulted bus line when a stuck low condition is detected. This capability ensures that the rest of the bus can continue to function normally, enhancing system reliability. Additionally, the LTC4311ISC6#TRMPBF supports both standard mode and fast mode I²C communications, providing flexibility for a range of data transfer requirements.

The LTC4311ISC6#TRMPBF comes in a compact SC-70 package, which is ideal for space-constrained applications. The device is also available in tape and reel packaging, denoted by the TRMPBF suffix, which facilitates automated manufacturing processes.

Overall, the LTC4311ISC6#TRMPBF is a robust solution for extending the capabilities of an I²C bus. It offers enhanced performance, reliability, and flexibility, making it an excellent choice for a wide array of applications in industries such as telecommunications, computing, and industrial control systems.

For detailed specifications and application guidance, designers and engineers are encouraged to consult the datasheet and technical resources provided by Analog Devices Inc.

You May Also Be Interested in

Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 484-FCBGA (23x23)
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
Infineon Technologies
Interface PG-MQFP-44-2
Need more? Email Us
Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us
Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us
NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8016 $53.2224
29+ $3.5610 $103.2690
44+ $3.4407 $151.3908
63+ $3.2000 $201.6000
82+ $3.0797 $252.5354
102+ $2.9594 $301.8588
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,100 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess