EN
  • EN
  • DE

SI8220BB-D-IS

Part No SI8220BB-D-IS
Manufacturer Skyworks Solutions Inc.
Catalog Interface - Specialized
Description DGTL ISO 2.5KV GATE DRIVER 8SOIC / 2.5A Gate Driver Capacitive Coupling 2500Vrms 1 Channel 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Isolators - Gate Drivers
Mfr Skyworks Solutions Inc.
Series Automotive, AEC-Q100
Package Tube
Technology Capacitive Coupling
Number of Channels 1
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Min) 30kV/µs (Typ)
Propagation Delay tpLH / tpHL (Max) 60ns, 40ns
Rise / Fall Time (Typ) 20ns, 20ns (Max)
Current - Output High, Low 1.5A, 2.5A
Current - Peak Output 2.5A
Voltage - Forward (Vf) (Typ) 2.5V (Max)
Current - DC Forward (If) (Max) 30 mA
Voltage - Output Supply 9.4V ~ 24V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Approval Agency CQC, CSA, UR, VDE
Base Product Number SI8220
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 96
Win Source Part Number 1227538-SI8220BB-D-IS
Ultra Librarian 3D Model Ultra Librarian SI8220BB-D-IS CAD Model

Description

The SI8220BB-D-IS is an isolator gate driver that is part of the automotive, AEC-Q100 series manufactured by Skyworks Solutions Inc..

  • Output Supply: 9.4V ~ 24V
  • Output High/Low Current: 1.5A/2.5A
  • DC Forward Current (If) (max): 30mA
  • Forward Voltage (Vf) (typ): 2.5V (max)
  • Rise/Fall Time (typ): 20ns
  • Rise/Fall Time (max): 20ns
  • Channels: 1
  • Voltage Isolation: 2500Vrms
  • Common Mode Transient Immunity (min): 30kV/μs (typ)
  • Propagation Delay tpLH/tpHL (max): 60ns/40ns
  • Mounting: Surface Mount
  • Package/Case: 8-SOIC (0.154", 3.90mm Width)
  • MSL: 3 (168 hours)
  • HTSUS: 8542.39.0001

You May Also Be Interested in

NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098
Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us
Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us
NXP / Nexperia
Interface 144-HLQFP (20x20)
Need more? Email Us
Analog Devices Inc.
Ethernet Interface 128-BGA (10x10)
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 484-FCBGA (23x23)
Need more? Email Us
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8142 $59.0982
51+ $2.3091 $117.7641
78+ $2.2370 $174.4860
107+ $2.1649 $231.6443
138+ $2.0926 $288.7788
185+ $1.8762 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,250 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess