EN
  • EN
  • DE

SEC1110-A5-02-TR

Part No SEC1110-A5-02-TR
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description Smart Card Bridge to USB and UART Interfaces / Smart Card Bridge to USB SPI and UART Interfaces Serial Interface 16-Pin QFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 1247670-SEC1110-A5-02-TR
Manufacturer Homepage www.microchip.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name SEC1110-A5-02-TR
ECCN 5A992.c
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian SEC1110-A5-02-TR CAD Model

Description

Microchip Technology SEC1110-A5-02-TR

The SEC1110-A5-02-TR is a high-performance, low-power integrated circuit from Microchip Technology, designed to provide secure and reliable interface solutions for embedded systems. This product is part of Microchip's extensive range of security ICs, which are engineered to meet the increasing demands for security in modern electronic applications.

Key Features:

  • Interface: The SEC1110-A5-02-TR is equipped with a smart card interface compliant with ISO 7816 and EMV (Europay, MasterCard, and Visa) standards, ensuring compatibility with a wide range of smart card applications.
  • Security: It offers advanced security features, including hardware-based DES and 3DES encryption/decryption, to protect sensitive data during transmission.
  • Integration: This IC integrates a serial peripheral interface (SPI) and an I2C interface, providing flexibility in system design and ease of integration into various microcontroller-based systems.
  • Power Management: The device includes power-saving features and supports multiple low-power modes, making it suitable for battery-powered applications where energy efficiency is critical.
  • Package: It is available in a tape and reel (TR) package, facilitating automated assembly processes and mass production.

Applications:

The SEC1110-A5-02-TR is ideal for a range of applications that require secure data exchange and authentication, such as:

  • Point of sale (POS) terminals
  • ATMs and banking systems
  • Secure access control systems
  • Identification and authentication systems
  • Mobile communication devices

With its robust security features and versatile interface options, the SEC1110-A5-02-TR from Microchip Technology is a reliable choice for developers looking to enhance the security and integrity of their embedded systems.

You May Also Be Interested in

Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $13.0247
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
NXP / Nexperia
IC INTERFACE SPECIALIZED 16SOIC / Interface 16-SOIC
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $16.0075
Texas Instruments
INTERFACE / Retimer Interface 36-NFBGA (5x5)
Lowest to $44.4617
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3293 $53.2688
37+ $2.7318 $101.0766
57+ $2.6464 $150.8448
79+ $2.5610 $202.3190
101+ $2.4757 $250.0457
136+ $2.2196 $301.8656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess