EN
  • EN
  • DE

RE46C141S16F

Part No RE46C141S16F
Manufacturer Microchip Technology
Catalog Interface - Sensor and Detector Interfaces
Description IC SMOKE DETECTOR CMOS 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 4 Weeks
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -25°C ~ 75°C
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name RE46C141
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 50
Popularity High
Supply and Demand Status Limited
Win Source Part Number 891563-RE46C141S16F
Ultra Librarian 3D Model Ultra Librarian RE46C141S16F CAD Model

Description

The RE46C141S16F is a sophisticated and highly integrated circuit designed by Microchip Technology, tailored for use in photoelectric type smoke detectors. This low-power CMOS device comes with a wealth of features that make it an ideal solution for battery-operated smoke detection systems requiring long-term reliability and minimal maintenance.

Key Features

  • Interconnect Capability: The RE46C141S16F supports interconnection of up to 40 detectors, enabling a network of devices to communicate and trigger simultaneous alarms.
  • Low Standby Current: With its highly efficient design, the IC maintains a low standby current, which is crucial for preserving battery life in smoke detectors.
  • Timed Power-Down Mode: This feature allows for reduced power consumption during the production testing of smoke detectors, further contributing to energy efficiency.
  • Built-In Alarm and Horn Driver: The IC includes an on-chip horn driver capable of driving a piezoelectric horn, simplifying the design and reducing the number of external components needed.
  • Temporal Pattern Horn: The device can generate the industry-standard temporal horn pattern, which is recognized as an effective alert signal during fire emergencies.

Technical Specifications

  • Operating Voltage Range: 6V to 12V
  • Standby Current: Typically 8µA
  • Interconnect Input: Sensitive to both smoke and test conditions
  • Package: 16-pin SOIC

The RE46C141S16F from Microchip Technology incorporates an ionization chamber and an on-chip oscillator to check the status of the smoke detection chamber. It also includes an I/O pin for communication with an external microcontroller, providing additional flexibility and control over smoke detector functions.

Designed with safety and efficiency in mind, the RE46C141S16F is an excellent choice for manufacturers looking to produce reliable and cost-effective smoke detection solutions. Its integration of multiple features into a single chip not only streamlines the design process but also ensures consistent performance and adherence to safety standards.

You May Also Be Interested in

Renesas Electronics America
Lowest to $2.8549
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Semtech Corporation
IC DAS PRESSURE/TEMP SENS 12MLPD
Need more? Email Us
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Analog Devices Inc.
IC CCD SIGNAL PROCESSOR 40-LFCSP
Need more? Email Us
Maxim Integrated
IC CTLR SFP W/DGTL LDD RX 28TQFN
Lowest to $6.8896
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Semtech Corporation
IC DAS PRESS/TEMP SENS 16MLPQ
Need more? Email Us
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess