EN
  • EN
  • DE

FD6350FRW6KHK

Part No FD6350FRW6KHK
Manufacturer Amd
Catalog Embedded - Microprocessors
Description FX-6350 3.9GHz 8MB cache Socket AM3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 952883-FD6350FRW6KHK
Series *
Ultra Librarian 3D Model Ultra Librarian FD6350FRW6KHK CAD Model

Description

The AMD FD6350FRW6KHK is an AMD FX-6350, a six-core desktop processor based on the Piledriver microarchitecture. This processor offers enhanced performance compared to quad-core models, making it suitable for more demanding applications, such as gaming, content creation, and multitasking.

Applications

  • Gaming: Used in gaming PCs, providing strong performance for many modern games at medium to high settings.
  • Content Creation: Suitable for video editing, photo editing, and 3D rendering tasks.
  • Multitasking: Ideal for users who run multiple applications simultaneously, such as streaming, browsing, and working on documents.
  • Virtualization: Employed in systems running virtual machines, providing adequate resources for smooth operation.
  • High-Performance Computing: Utilized in systems requiring substantial processing power for scientific and engineering applications.

Features

  • Six-Core Architecture: Features six physical cores for improved parallel processing capabilities.
  • 3.9GHz Base Clock Speed: Operates at a base clock speed of 3.9 GHz.
  • 4.2GHz Turbo Core Speed: Can dynamically boost clock speed up to 4.2 GHz under load.
  • 14MB Cache: Includes 6MB of L2 cache and 8MB of shared L3 cache for enhanced performance.
  • Socket AM3+ Compatibility: Compatible with motherboards using the AM3+ socket.

Benefits

  • Enhanced Performance: Provides improved performance compared to quad-core processors.
  • Smooth Gaming Experience: Delivers a smoother and more responsive gaming experience.
  • Faster Content Creation: Facilitates faster video editing, photo editing, and 3D rendering tasks.
  • Improved Multitasking: Enhances multitasking capabilities for running multiple applications concurrently.
  • Cost-Effective Solution: Offers a cost-effective solution for high-performance computing needs.

Additional Details

The AMD FD6350FRW6KHK processor has a thermal design power (TDP) of 125W, necessitating a capable cooling solution to maintain optimal performance. It supports DDR3 memory and includes features like AMD Turbo Core technology, which automatically adjusts clock speeds based on workload. This processor is well-suited for users seeking a balance between price and performance for gaming and content creation. With its six cores and high clock speeds, it provides a robust platform for demanding applications. Paired with a compatible motherboard, sufficient RAM, and a dedicated graphics card, it can deliver a high-quality computing experience. The processor's efficient architecture and ample cache contribute to its ability to handle complex tasks and provide a smooth, responsive user experience.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
Advanced Micro Devices
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
NXP / Nexperia
Lowest to $53.7967
NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess