EN
  • EN
  • DE

MCP23S09-E/MG

Part No MCP23S09-E/MG
Manufacturer Microchip Technology
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER SPI 8B 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features I/O Expander 8 SPI 10 16-QFN (3x3)
Manufacturer Microchip Technology
Package Tube
Number of I/O 8
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-VFQFN Exposed Pad
Case / Package 16-QFN (3x3)
Family Name MCP23S09
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 120
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926634-MCP23S09-E/MG
Ultra Librarian 3D Model Ultra Librarian MCP23S09-E/MG CAD Model

Description

Microchip Technology MCP23S09-E/MG

The MCP23S09-E/MG from Microchip Technology is a versatile, 8-bit I/O expander with serial interface that offers an easy way to expand the available I/O on a microcontroller or microprocessor. This compact and efficient device is housed in a surface-mountable TSSOP-16 package, making it suitable for space-constrained applications.

With the MCP23S09-E/MG, you can add more inputs or outputs to your system through a simple SPI (Serial Peripheral Interface) connection. This interface is widely used and allows for high-speed communication with a host controller. The device operates over a broad voltage range (2.7V to 5.5V), ensuring compatibility with both 3.3V and 5V logic levels, which makes it a flexible choice for various power environments.

The MCP23S09-E/MG features eight I/O pins that can be individually configured as either an input or an output. Each I/O pin is equipped with internal pull-up resistors, which can be enabled or disabled according to the requirements of your design. The device also provides interrupt-on-change functionality, where an interrupt is triggered on the host microcontroller when an input state changes, enhancing the efficiency of your system by eliminating the need for continuous polling of the input status.

Additional features include high-current sink/source capability for direct LED drive, input polarity inversion for adapting to specific applications, and hardware address pins for the use of multiple devices on the same bus, allowing for the expansion of up to 64 I/Os without requiring additional SPI select lines.

Whether you're working on a small-scale project or a large industrial system, the MCP23S09-E/MG provides a reliable and cost-effective solution for I/O expansion. It is particularly useful in applications such as automotive systems, home automation, industrial controls, and any other system requiring additional I/O capabilities without the need for a larger or more expensive microcontroller.

Overall, the MCP23S09-E/MG is an excellent choice for designers looking to enhance their system's I/O capabilities with a minimal footprint and straightforward interface.

You May Also Be Interested in

NXP / Nexperia
IC I/O EXPANDER I2C 16B 24TSSOP / I/O Expander 16 I²C 1 MHz 24-TSSOP
Lowest to $4.2202
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 16SOIC
Need more? Email Us
ON Semiconductor
IC XPNDR 100KHZ I2C 16SOIC / I/O Expander 8 I²C 100 kHz 16-SOIC
Lowest to $3.2901
Diodes Incorporated
IC I/O EXPANDER 16B I2C 24TQFN / I/O Expander 16 I²C 400 kHz 24-TQFN (4x4)
Lowest to $2.9105
NXP / Nexperia
IC I/O EXPANDER 16BIT 24UFBGA / I/O Expander 16 I²C, SMBus 400 kHz 24-UFBGA (2x2)
Lowest to $2.5029
ON Semiconductor
IC XPND 100KHZ I2C SMBUS 24TSSOP / I/O Expander 16 I²C, SMBus 100 kHz 24-TSSOP
Lowest to $5.8208
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24TSSOP
Lowest to $0.8905
Microchip Technology
IC XPNDR 10MHZ I2C 28SSOP / I/O Expander 16 I²C 10 MHz 28-SSOP
Lowest to $1.0839
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16SOIC / I/O Expander 8 I²C 1 MHz 16-SO
Lowest to $2.5024

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7873 $50.1714
44+ $2.2870 $100.6280
68+ $2.2156 $150.6608
94+ $2.1441 $201.5454
121+ $2.0726 $250.7846
162+ $1.8582 $301.0284
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess