EN
  • EN
  • DE

RE46C140S16F

Part No RE46C140S16F
Manufacturer Microchip Technology
Catalog Interface - Sensor and Detector Interfaces
Description IC SMOKE DETECTOR CMOS 16-SOIC / Sensor and Detector Interface 12V 16-Pin SOIC Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Type Smoke Detector
Input Type Photoelectric
Output Type Voltage
Operating Supply Current 8μA
Operating Temperature Range -25°C ~ 75°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 793074-RE46C140S16F
Popularity Medium
Supply and Demand Status Balance
Family Name RE46C140
Introduction Date May 18, 2009
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian RE46C140S16F CAD Model

Description

Microchip Technology RE46C140S16F Smoke Detector IC

The RE46C140S16F is a sophisticated and reliable ionization-type smoke detector integrated circuit designed and manufactured by Microchip Technology. This high-performance component is engineered to provide enhanced features for smoke detection systems, ensuring safety and reliability in residential and commercial environments.

At the heart of the RE46C140S16F is a low-power CMOS structure, which is pivotal for its energy-efficient operation. This allows the device to function optimally with a minimal power footprint, making it an excellent choice for battery-operated smoke alarms where longevity and dependability are crucial.

One of the key features of the RE46C140S16F is its built-in interconnect capability that supports the integration of multiple smoke detectors. When one unit triggers an alarm, the interconnected detectors can also be activated, providing a comprehensive safety network throughout the premises. This feature is particularly important in large residences or commercial buildings where prompt alert dissemination can save lives and property.

The device includes a timer mode function that reduces power consumption during the product's end-of-life phase, ensuring that the smoke detector remains operational for as long as possible before replacement is required. This end-of-life feature is critical for maintaining consistent protection without unexpected lapses due to power failure.

Additional functionalities of the RE46C140S16F include a horn driver and a test mode that simulates an alarm condition, allowing users to verify the operational status of the smoke detector. These features contribute to the ease of maintenance and regular testing, which are essential for the reliability of any smoke detection system.

For designers and manufacturers of smoke alarms, the RE46C140S16F offers a robust platform with its versatile input and output options, enabling the creation of smoke detectors that meet stringent safety standards. The package is designed for ease of integration into smoke detector units, providing a seamless solution for the development of advanced fire detection systems.

Overall, the Microchip Technology RE46C140S16F Smoke Detector IC represents a state-of-the-art solution for smoke detection, combining energy efficiency, interoperability, and user-friendly features to deliver safety and peace of mind.

You May Also Be Interested in

Microchip Technology
IC SENSOR FUSION HUB 28QFN
Need more? Email Us
Semtech Corporation
IC DAS ZOOM ADC 2INPUT 16MLPQ
Need more? Email Us
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Microchip Technology
IC SENSOR HUB LPC 84TFBGA
Need more? Email Us
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $2.0642
Semtech Corporation
IC DAS ZOOM ADC 1-INP SPI 16MLPQ
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3611 $61.2495
105+ $1.1168 $117.2640
165+ $1.0819 $178.5135
225+ $1.0470 $235.5750
290+ $1.0122 $293.5380
385+ $0.9074 $349.3490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess