EN
  • EN
  • DE

QT16C01-ASG

Part No QT16C01-ASG
Manufacturer Microchip Technology
Catalog Specialized ICs
Description QT16C01-ASG
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Microchip Technology
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
MSL Level 3 (168 Hours)
HTSUS 0000.00.0000
Win Source Part Number 985264-QT16C01-ASG
Ultra Librarian 3D Model Ultra Librarian QT16C01-ASG CAD Model

Description

Microchip Technology QT16C01-ASG Product Overview

The QT16C01-ASG is a state-of-the-art integrated circuit from Microchip Technology, designed to cater to the ever-evolving needs of modern electronics. This product is a testament to Microchip's commitment to providing advanced solutions that combine performance with reliability, making it an ideal choice for designers looking to enhance their applications.

Key Features

  • High Precision: The QT16C01-ASG boasts high precision measurements, ensuring accurate data and control for your applications. This level of accuracy is vital for critical systems where precision is paramount.
  • Low Power Consumption: Designed with efficiency in mind, this component operates on low power, thereby extending the battery life of portable devices and reducing the energy footprint of wired systems.
  • Robust Interface: It features a robust interface that ensures seamless communication with other components in your system, facilitating a reliable and streamlined operation.
  • Compact Size: The compact form factor of the QT16C01-ASG makes it an excellent choice for space-constrained applications, allowing you to incorporate advanced technology without compromising on design or functionality.
  • Versatility: This product is versatile and can be used across a wide range of applications, from industrial control systems to consumer electronics, offering designers the flexibility to innovate without limitations.

Applications

The QT16C01-ASG is suitable for a variety of applications, including but not limited to:

  • Touchscreen interfaces
  • Portable electronic devices
  • Automotive control systems
  • Home automation and smart appliances
  • Industrial sensors and controls

Quality and Support

Microchip Technology is known for its commitment to quality, and the QT16C01-ASG is no exception. It is manufactured to the highest standards, ensuring that it meets the rigorous demands of industrial and consumer markets. Additionally, Microchip provides exceptional support and resources for developers, including detailed datasheets, application notes, and customer service, to facilitate the integration of their products into your designs.

With the QT16C01-ASG, Microchip Technology continues to push the boundaries of innovation, providing a reliable and efficient solution that will drive the future of electronic design.

You May Also Be Interested in

Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.9189
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess