EN
  • EN
  • DE

643237-1

Part No 643237-1
Manufacturer TE Connectivity
Catalog Rectangular Connectors - Headers, Receptacles, Female Sockets
Description CONN HDR 8POS 0.25 TIN PCB R/A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Header
Contact Type Female Socket
Style Board to Cable/Wire
Number of Positions 8
Number of Positions Loaded All
Pitch - Mating 0.250" (6.35mm)
Number of Rows 1
Mounting Type Through Hole, Right Angle
Termination Solder
Fastening Type Locking Ramp
Contact Finish - Mating Tin
Insulation Color Natural
Insulation Height 0.360" (9.14mm)
Contact Length - Post 0.160" (4.06mm)
Material Flammability Rating UL94 V-2
Contact Finish - Post Tin
Features Mounting Flange
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1632810-643237-1
Ultra Librarian 3D Model Ultra Librarian 643237-1 CAD Model

Description

N

You May Also Be Interested in

Amphenol
CONN RCPT 10POS 0.05 GOLD SMD
Need more? Email Us
TE Connectivity
CONN RCPT 100POS 0.05 GOLD SMD
Need more? Email Us
Amphenol
CONN RCPT 6POS 0.1 GOLD PCB
Lowest to $1.9221
HARTING
CONN RCPT 32POS 0.05 GOLD SMD
Need more? Email Us
Hirose Electric Co Ltd
CONN RCPT 10POS 0.079 GOLD SMD
Need more? Email Us
TE Connectivity
CONN RCPT 6POS 0.1 GOLD PCB
Need more? Email Us
Hirose Electric Co Ltd
CONN RCPT 20POS 0.079 GOLD PCB
Need more? Email Us
Amphenol
CONN RCPT 30POS 0.1 GOLD PCB R/A
Need more? Email Us
Hirose Electric Co Ltd
CONN RCPT 20POS 0.1 GOLD PCB
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess