EN
  • EN
  • DE

A3PE3000L-FGG896M

Part No A3PE3000L-FGG896M
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 620 I/O 896FBGA / series Field Programmable Gate Array (FPGA) IC 620 516096 896-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series ProASIC3L
Package Tray
Total RAM Bits 516096
Number of I/O 620
Number of Gates 3000000
Voltage - Supply 1.425V ~ 1.575V
Mounting SMD (SMT)
Temperature Range - Operating -55°C ~ 125°C (TJ)
Package / Case 896-BGA
Supplier Device Package 896-FBGA (31x31)
Base Product Number A3PE3000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.39.0001
Standard Package 27
Win Source Part Number 1194277-A3PE3000L-FGG896M
Ultra Librarian 3D Model Ultra Librarian A3PE3000L-FGG896M CAD Model

Description

The A3PE3000L-FGG896M is a highly capable FPGA (Field Programmable Gate Array) from Microchip Technology's ProASIC3 series. This product is designed for applications requiring a high-performance, low-power, and secure programmable logic solution. It is particularly well-suited for automotive, industrial, consumer, and defense markets where reliability and efficiency are of paramount importance.

Key Features:

  • High Capacity: This device offers a large logic capacity with 3 million system gates, providing ample space for complex designs and functionalities.
  • High-Speed I/Os: The FPGA includes 840 user I/Os, allowing for flexible and high-speed interfacing with a wide range of peripherals and systems.
  • Memory Resources: It comes equipped with 198kbits of true dual-port SRAM, plus up to 620kbits of user Flash memory, supporting a variety of storage and memory-intensive applications.
  • Low Power Consumption: The A3PE3000L-FGG896M is optimized for low power operation, making it ideal for power-sensitive applications.
  • Security Features: With its advanced security features, including in-system programmability and design security, this FPGA is designed to protect intellectual property and prevent unauthorized access.
  • Package: The device is available in a Fine Grid Array (FGA) package with 896 pins, offering excellent electrical performance and heat dissipation.

Applications:

The versatile nature of the A3PE3000L-FGG896M makes it suitable for a wide array of applications, including but not limited to:

  • Automotive systems and infotainment
  • Industrial automation and process control
  • Consumer electronics
  • Communication infrastructure
  • Security and surveillance systems
  • Defense and aerospace applications

Conclusion:

Microchip Technology's A3PE3000L-FGG896M FPGA is a robust and versatile solution that meets the needs of designers looking for a high-performance, secure, and power-efficient programmable logic device. Its comprehensive feature set and adaptability make it an excellent choice for a multitude of sophisticated electronic applications.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 410 I/O 672FPBGA
Lowest to $248.8806
Amd
IC FPGA 210 I/O 324CSBGA
Lowest to $156.7165
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 205 I/O 381CABGA
Lowest to $74.0299
Lattice Semiconductor Corporation
IC FPGA 203 I/O 381CABGA
Lowest to $71.6418
Intel
IC FPGA 260 I/O 572FBGA
Lowest to $873.1344
Lattice Semiconductor Corporation
IC FPGA 363 I/O 484FBGA
Lowest to $324.6269

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess