EN
  • EN
  • DE

KM416S8030BT-GL

Part No KM416S8030BT-GL
Manufacturer Samsung
Catalog SD
Description SD 8Mx16-GL PC133 CL3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945341-KM416S8030BT-GL
Series *
Ultra Librarian 3D Model Ultra Librarian KM416S8030BT-GL CAD Model

Description

The KM416S8030BT-GL is a memory component manufactured by Samsung. It is likely a synchronous DRAM (SDRAM) chip, given the 'KM4' prefix commonly used by Samsung for their memory products and the 'S' indicating synchronous operation. The part number suggests it is organized as 1M x 16 bits.

Applications

  • Desktop and Laptop Computers
  • Embedded Systems
  • Graphics Cards
  • Printers
  • Networking Devices (Routers, Switches)

Features

  • Synchronous operation, meaning data transfers are synchronized with a clock signal
  • Capacity: Likely 1M x 16 bits (16 Mbits)
  • Operating Voltage: Typically operates at 3.3V
  • High Bandwidth
  • Low Latency
  • Standard SDRAM interface

Benefits

  • Improved memory performance due to synchronous data transfers
  • Compatibility with a wide range of systems and applications
  • Reduced power consumption compared to asynchronous DRAM
  • Reliable data storage and retrieval
  • Cost-effective memory solution

Additional Details

The KM416S8030BT-GL is designed to meet the demands of various memory applications requiring moderate capacity and synchronous operation. The 'BT' likely refers to the speed grade and timing characteristics, while 'GL' might indicate the package type or specific features. The exact specifications, such as the clock speed, access time, and power consumption, would be detailed in the product datasheet provided by Samsung. The chip utilizes standard SDRAM protocols for read and write operations. It is typically packaged in a TSOP (Thin Small Outline Package) or similar surface-mount package for easy integration into circuit boards.

You May Also Be Interested in

Micron Technology Inc.
SD 2Mx32-6 166MHz
Need more? Email Us
Micron Technology Inc.
Mobile SD 16Mx16 VFBGA
Need more? Email Us
Hynix Semiconductor
Mobile SD 8Mx16 166MHz FBGA
Lowest to $2.4486
Micron Technology Inc.
Mobile SD 32Mx32 166MHz
Need more? Email Us
Micron Technology Inc.
SD 2Mx32-8 PC100 CL2
Lowest to $3.2640
Micron Technology Inc.
SD 8Mx16
Lowest to $6.5292
Micron Technology Inc.
SD 16Mx16-7 133MHz CL3 FBGA
Need more? Email Us
Micron Technology Inc.
SD 8Mx16
Need more? Email Us
Micron Technology Inc.
Mobile SD 16Mx32 133MHz FBGA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess