EN
  • EN
  • DE

STEVAL-MKI009V1

Part No STEVAL-MKI009V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Sensors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr STMicroelectronics
Series MEMS
Package Box
Product Status Obsolete
Sensor Type Accelerometer, 3 Axis
Sensing Range ±2g, 6g
Interface I2C, SPI
Sensitivity 340 or 1024LSb/g
Voltage - Supply 2.16V ~ 3.6V
Embedded No
Supplied Contents Board(s)
Utilized IC / Part LIS3LV02DL
Other Names 497-6227,STEVALMKI009V1
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.5100
Win Source Part Number 1283671-STEVAL-MKI009V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-MKI009V1 CAD Model

Description

STEVAL-MKI009V1 - Motion MEMS and Environmental Sensor Evaluation Board from STMicroelectronics

The STEVAL-MKI009V1 is a comprehensive evaluation platform designed by STMicroelectronics, aimed at facilitating the testing and development of various MEMS (Micro-Electro-Mechanical Systems) sensors including motion and environmental sensors. This board is particularly useful for engineers and developers who are looking to integrate ST's advanced sensing technologies into their applications, ranging from mobile devices to industrial and automotive systems.

At the heart of the STEVAL-MKI009V1 lies a suite of high-performance sensors that provide accurate data for motion tracking, orientation, and environmental monitoring. The board features a range of sensors such as accelerometers, gyroscopes, magnetometers, and barometric pressure sensors, each designed to deliver precise measurements with low power consumption.

The evaluation board is equipped with the necessary interfaces for easy connection to a host controller or processor. It supports standard communication protocols including I<sup>2C, SPI, and USART, which allows for seamless integration and compatibility with most microcontroller units (MCUs) and embedded systems.

The STEVAL-MKI009V1 is also accompanied by user-friendly software tools and development kits that simplify the process of sensor data logging, analysis, and algorithm development. These tools are invaluable for rapid prototyping and can significantly reduce time-to-market for products incorporating ST's MEMS sensors.

Moreover, the board's layout is designed for flexibility, enabling users to test the sensors in various configurations and conditions. Whether it's for creating applications that require motion detection, such as gaming and virtual reality, or for environmental sensing in smart home and IoT devices, the STEVAL-MKI009V1 provides a robust platform for development and experimentation.

In conclusion, the STEVAL-MKI009V1 evaluation board from STMicroelectronics is an essential tool for developers looking to leverage advanced MEMS technology in their next-generation products. With its array of sensors, versatile interfaces, and comprehensive development support, this board stands as a testament to ST's commitment to innovation in the field of sensor technology.

You May Also Be Interested in

Amphenol Advanced Sensors
T6613 DEV KIT NDIR
Need more? Email Us
Texas Instruments
EVAL NEAR-INFRARED SPECTROMETER
Need more? Email Us
Omron
HUMAN VISION COMPONENTS DEMO KIT
Need more? Email Us
Pololu Corporation
CT433 TMR CUR SEN CC 30A, 3.3V
Need more? Email Us
Parallax Inc.
LINE SENSOR QTI (SUMOBOT)
Need more? Email Us
Microchip Technology
BOARD EVAL CAP1298
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EVAL KIT FOR AS5X47D
Need more? Email Us
Zilog
KIT DEV ZMOTION DETECTION & CTRL
Need more? Email Us
Murata Electronics North America
INTERFACE BOARD NO SENSOR
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess