EN
  • EN
  • DE

LMK00301SQX

Part No LMK00301SQX
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Buffers, Drivers
Description 3-GHz, 10-Output Differential Fanout Buffer / Level Translator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1201636-LMK00301SQX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMK00301SQX CAD Model

Description

LMK00301SQX – High-Performance Clock Buffer by Texas Instruments

The LMK00301SQX is a state-of-the-art clock buffer from Texas Instruments designed to provide excellent jitter performance and signal integrity for a broad range of applications. This device is part of TI's clock distribution portfolio, which is known for its ability to enhance system timing by distributing clock signals with precision and reliability.

Key Features

  • Low Jitter Performance: The LMK00301SQX offers low additive phase jitter, typically less than 50 fs (femtoseconds), making it ideal for applications requiring high precision timing.
  • Multiple Outputs: It features 3 differential or 6 single-ended outputs that can be configured to support various signaling standards, providing versatility for different design requirements.
  • Input Flexibility: The device supports both differential and single-ended inputs, accommodating a wide range of clock sources.
  • Output Format Selection: Each output can be independently programmed for different formats, including LVPECL, LVDS, or HCSL, which allows for easy integration into diverse system architectures.
  • Power Supply: The LMK00301SQX operates on a 3.3V power supply, ensuring compatibility with standard power rails in modern electronic systems.
  • Performance Range: It is designed to operate over the industrial temperature range of -40°C to 85°C, ensuring reliable performance under varying environmental conditions.

Applications

The LMK00301SQX is ideally suited for applications that require high-performance clock distribution, such as:

  • Data communication and telecommunications equipment
  • Networking routers and switches
  • High-speed data acquisition systems
  • Test and measurement equipment
  • Servers and storage platforms

Package and Quality

Encased in a compact 24-pin QFN package, the LMK00301SQX is designed to save board space while providing the necessary functionality for complex timing solutions. Texas Instruments is committed to delivering high-quality products, and this clock buffer is no exception, meeting stringent industry standards for performance and reliability.

For designers and engineers looking for a clock distribution solution that combines performance, flexibility, and quality, the LMK00301SQX from Texas Instruments is an excellent choice.

You May Also Be Interested in

Renesas Electronics America
IC CLK BUFFER 1:4 160MHZ 8SOIC / Clock Fanout Buffer (Distribution) IC 1:4 160 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $32.0358
ON Semiconductor
Dual Supply ECL to TTL 1:8 Clock Driver | IC CLK BUFFER 1:8 80MHZ 28PLCC
Lowest to $12.7833
Renesas Electronics America
IC CLK BUFF 2:5 2GHZ 24VFQFN / Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 2 GHz 24-VFQFN Exposed Pad
Lowest to $60.4736
Renesas Electronics America
IC CLOCK BUFFER 1:5 20SOIC / Clock Fanout Buffer (Distribution) IC 1:5 20-SOIC (0.295", 7.50mm Width)
Lowest to $5.1617
ON Semiconductor
2.5V / 3.3V ECL 1:2 Differential Fanout Buffer
Need more? Email Us
IDT, Integrated Device Technology Inc
3.3V CMOS DUAL 1-TO-5 CLOCK DRIVER | IC CLK BUFFER 1:5 166MHZ 20QSOP
Need more? Email Us
Microchip Technology
DUAL SUPPLY OCTAL ECL-TO-TTL | IC CLK BUFFER 2:8 160MHZ 28PLCC
Lowest to $7.7253
Renesas Electronics America
IC CLK BUFFER 1:5 200MHZ 16TSSOP / Clock Fanout Buffer (Distribution) IC 1:5 200 MHz 16-TSSOP (0.173", 4.40mm Width)
Lowest to $29.1045
Renesas Electronics America
IC CLK BUFFER 1:2 2.5GHZ 8SOIC / Clock Fanout Buffer (Distribution) IC 1:2 2.5 GHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $5.2229

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5430 $57.7150
11+ $9.4712 $104.1832
17+ $9.1753 $155.9801
23+ $8.8793 $204.2239
30+ $8.5833 $257.4990
39+ $7.6954 $300.1206
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,506 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess