The PI90LV211Q is a low-voltage differential signaling (LVDS) receiver manufactured by Pericom (now Diodes Incorporated). It is designed to receive high-speed data transmissions over balanced transmission lines, offering robust noise immunity and low power consumption. This receiver is commonly used in applications requiring high-speed data transfer over short to medium distances.
Applications:
- Flat panel displays
- Digital video interfaces
- High-speed data communication
- Cable modems
- Set-top boxes
Features:
- LVDS receiver
- Data rate up to 400 Mbps
- Low power consumption
- Wide common-mode voltage range
- Fail-safe biasing
- Small package size
Benefits:
- Enables high-speed data transfer over balanced lines
- Provides robust noise immunity
- Reduces power consumption in high-speed applications
- Ensures reliable operation with varying ground potentials
- Prevents undefined output states in the absence of an input signal
Technical Specifications:
- Data Rate: Up to 400 Mbps
- Supply Voltage: 3.3V
- Input Common-Mode Voltage Range: Typically 0V to 2.4V
- Input Differential Voltage: Typically ±350 mV
- Output Voltage: LVTTL compatible levels
- Operating Temperature: -40°C to +85°C
- Package: QSOP-16
The PI90LV211Q LVDS receiver offers a high-performance and low-power solution for high-speed data communication applications. Its robust noise immunity, wide common-mode voltage range, and small package size make it a suitable choice for various digital systems.