EN
  • EN
  • DE

PIC32MZ2064DAG169-I/6J

Part No PIC32MZ2064DAG169-I/6J
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 169LFBGA / MIPS32® microAptiv™ series Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 169-LFBGA (11x11)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 32MZ DA
Package Tray
Core Processor MIPS32® microAptiv™
Core Size 32-Bit Single-Core
Speed 200MHz
Connectivity CANbus, EBI/EMI, Ethernet, I²C, IrDA, LINbus, PMP, SPI, SQI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, HLVD, I²S, POR, PWM, WDT
Number of I/O 120
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
RAM Size 640K x 8
Supply Voltage - Operating 1.7V ~ 3.6V
Data Converters A/D 45x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 169-LFBGA
Supplier Device Package 169-LFBGA (11x11)
Base Product Number PIC32MZ2064DAG169
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 176
Win Source Part Number 1194722-PIC32MZ2064DAG169-I/6J
Ultra Librarian 3D Model Ultra Librarian PIC32MZ2064DAG169-I/6J CAD Model

Description

The PIC32MZ2064DAG169-I/6J is a high-performance 32-bit microcontroller (MCU) from Microchip Technology, designed to cater to the demanding needs of modern embedded applications. This MCU is part of Microchip's PIC32MZ DA family, which is known for its robust processing capabilities and extensive set of features.

Key Features:

  • High-Performance CPU: At its core, the PIC32MZ2064DAG169-I/6J boasts a MIPS M-Class processor with a clock speed of up to 200 MHz, providing the computational power necessary for intensive tasks.
  • Large Memory: It comes equipped with 2 MB of Flash memory and 512 KB of RAM, ensuring ample space for application code and data storage.
  • Advanced Connectivity: This MCU offers a variety of connectivity options, including Ethernet, CAN, USB, and serial communication interfaces, making it ideal for IoT applications and complex communication setups.
  • Integrated Graphics Controller: A standout feature is the integrated graphics controller with a 2D GPU, which allows for the creation of sophisticated user interfaces and display applications without the need for an external graphics processor.
  • Robust Security: Security is a critical aspect of modern MCUs, and the PIC32MZ2064DAG169-I/6J includes hardware cryptographic accelerators, a Random Number Generator (RNG), and unique device identifier support to help protect against unauthorized access and ensure data integrity.
  • Flexible I/O Options: With numerous I/O options, developers can easily integrate the MCU with sensors, actuators, and other peripherals, making it highly versatile for a wide range of applications.

Applications:

The PIC32MZ2064DAG169-I/6J is ideal for applications that require significant processing power and sophisticated graphical displays, such as industrial control systems, Internet of Things (IoT) devices, automotive products, medical devices, and consumer electronics.

Package and Quality:

This MCU is offered in a 169-pin TFBGA package, which is suitable for compact designs where space is at a premium. It is also characterized by its industrial temperature range, making it reliable in harsh environments. The quality and longevity of the PIC32MZ2064DAG169-I/6J are backed by Microchip's commitment to providing long-term support and supply for their products.

You May Also Be Interested in

Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess