EN
  • EN
  • DE

PIC32MZ2048EFM144-I/PH

Part No PIC32MZ2048EFM144-I/PH
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 144TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features MIPS32® M-Class series Microcontroller IC 32-Bit 200MHz 2MB (2M x 8) FLASH 144-TQFP (16x16)
Manufacturer Microchip Technology
Series PIC® 32MZ
Package Tray
Core Processor MIPS32® M-Class
Core Size 32-Bit
Speed 200MHz
Connectivity CANbus, EBI/EMI, Ethernet, I²C, PMP, SPI, SQI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 120
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
Supply Voltage 2.1V ~ 3.6V
Data Converters A/D 48x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 144-TQFP
Case / Package 144-TQFP (16x16)
Family Name PIC32MZ2048EFM144
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 90
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844724-PIC32MZ2048EFM144-I/PH
Ultra Librarian 3D Model Ultra Librarian PIC32MZ2048EFM144-I/PH CAD Model

Description

Microchip Technology's PIC32MZ2048EFM144-I/PH Microcontroller

The PIC32MZ2048EFM144-I/PH is a high-performance 32-bit microcontroller from Microchip Technology, designed to deliver exceptional computational power and a rich set of features to cater to a wide range of applications. This microcontroller is part of the PIC32MZ EF family, renowned for its advanced capabilities in connectivity, graphics, and audio processing.

At the heart of the PIC32MZ2048EFM144-I/PH is the MIPS M-Class core, which operates at speeds up to 200 MHz. It boasts a substantial 2 MB of dual-panel Flash memory and 512 KB of SRAM, providing ample space for complex applications and data storage. The microcontroller comes in a 144-pin TQFP package, which offers a balance between compactness and accessibility for various I/O options.

The device features an integrated Floating Point Unit (FPU) that supports single and double-precision operations, significantly enhancing the performance of math-intensive applications. It also includes a range of peripherals such as high-speed USB 2.0, 10/100 Ethernet MAC, and dual CAN ports, making it an ideal choice for embedded systems requiring robust connectivity.

For developers looking to implement advanced multimedia applications, the PIC32MZ2048EFM144-I/PH offers a Graphics Interface Controller and a dedicated Digital Signal Processor (DSP), facilitating the creation of smooth and dynamic user interfaces as well as efficient audio processing.

Security is a priority in today's connected world, and this microcontroller provides various features to ensure secure data transfer and storage, including an on-chip Cryptographic Engine supporting AES, 3DES, SHA, MD5, and HMAC. Additionally, it has a Random Number Generator and a unique, unchangeable Device Identifier to support encryption and device authentication.

To ease the development process, Microchip provides comprehensive software support through its MPLAB Harmony Integrated Software Framework, which includes a rich set of libraries, drivers, and tools. The PIC32MZ2048EFM144-I/PH is suitable for a broad spectrum of applications, including industrial control, IoT devices, automotive systems, and consumer electronics.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.3433 $68.6866
4+ $28.1792 $112.7168
6+ $27.2986 $163.7916
8+ $26.4180 $211.3440
10+ $25.5374 $255.3740
14+ $22.8956 $320.5384
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,090 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess