EN
  • EN
  • DE

CLC007BMX/NOPB

Part No CLC007BMX/NOPB
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DRIVER 1/0 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features 1/0 Driver - - 8-SOIC
Manufacturer Texas Instruments
Series CLC
Package Reel - TR
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name CLC007
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Other Part Number 296-35240-2, 296-35240-1, 296-35240-6, CLC007BMX/NOPB-ND, CLC007BMXNOPB
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 915499-CLC007BMX/NOPB
Ultra Librarian 3D Model Ultra Librarian CLC007BMX/NOPB CAD Model

Description

Product Overview: CLC007BMX/NOPB from Texas Instruments

The CLC007BMX/NOPB is a high-performance, monolithic cable driver from Texas Instruments, designed specifically for digital video broadcast and broadband distribution applications. This integrated circuit (IC) is part of the Comlinear™ series and is optimized to drive 75-ohm coaxial cables with excellent signal fidelity.

Key Features

  • High-Speed Data Transmission: The CLC007BMX/NOPB is capable of handling data rates up to 400 Mbps, making it suitable for high-speed digital data streams.
  • Low Power Consumption: Engineered for efficiency, this device consumes minimal power, which helps in reducing the overall system power requirements and heat dissipation.
  • Adjustable Output Amplitude: The output voltage swing can be easily adjusted via an external resistor, providing flexibility to match the requirements of different cable lengths and types.
  • Excellent Return Loss Performance: With superior return loss characteristics, this cable driver reduces signal reflections and maintains signal integrity over long distances.
  • Single 5V Supply: The device operates on a single 5V power supply, simplifying power management in system designs.

Applications

The CLC007BMX/NOPB is ideal for a variety of applications that require the transmission of high-speed digital signals over coaxial cables, including:

  • Serial Digital Interface (SDI) for broadcast video
  • Cable modems for broadband communication
  • Digital Closed Circuit Television (CCTV)
  • High-speed data acquisition systems

Quality and Reliability

Texas Instruments is known for their commitment to quality and reliability, and the CLC007BMX/NOPB is no exception. It is available in a compact 8-pin SOIC package and is characterized for operation from -40°C to +85°C, ensuring reliable performance across a wide range of environmental conditions. The NOPB designation indicates that this product is lead-free and RoHS compliant, making it suitable for use in environmentally sensitive applications.

With its robust design and advanced features, the CLC007BMX/NOPB from Texas Instruments stands out as a premier solution for driving coaxial cables in high-speed digital video and data transmission systems.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1325 $60.5300
9+ $12.4164 $111.7476
13+ $12.0284 $156.3692
18+ $11.6404 $209.5272
23+ $11.2524 $258.8052
30+ $10.0884 $302.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess