EN
  • EN
  • DE

PIC32MZ2048ECH064-I/PT

Part No PIC32MZ2048ECH064-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 64TQFP / Secure MCU 32bit PIC32 PIC RISC 2MB Flash 3.3V 64-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 32MZ
Packaging Tray
Core Processor MIPS32 microAptiv
Core Size 32-Bit
Speed 200MHz
Connectivity CAN, Ethernet, I2C, SPI, SQI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 53
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
RAM Size 512K x 8
Supply Voltage 2.3 V ~ 3.6 V
Data Converters A/D 24x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-TQFP
Manufacturer Package 64-TQFP (10x10)
Win Source Part Number 792364-PIC32MZ2048ECH064-I/PT
Popularity Medium
Supply and Demand Status Balance
Family Name PIC32MZ2048ECH064
Introduction Date November 15, 2013
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian PIC32MZ2048ECH064-I/PT CAD Model

Description

The PIC32MZ2048ECH064-I/PT is a high-performance 32-bit microcontroller from Microchip Technology, designed for demanding applications that require high computational power and a rich set of peripherals. This microcontroller is part of the PIC32MZ family which is well-known for its advanced features, connectivity options, and versatile capabilities.

Key Features

  • CPU Core: The device is built around the MIPS M-Class processor, offering a maximum speed of 200 MHz. It provides exceptional performance with its 32-bit architecture and a single-cycle multiplication and hardware division capability.
  • Memory: It comes with a substantial 2048 KB of Flash memory and 512 KB of RAM, making it suitable for complex applications and real-time data processing without compromising performance.
  • Digital Peripherals: The microcontroller includes a variety of digital peripherals, such as six UARTs, six SPIs, and five I2Cs, allowing for extensive serial communication capabilities.
  • Analog Features: It is equipped with a 12-bit, 18-channel Analog-to-Digital Converter (ADC) with up to 18 external channels, providing precise and fast analog input capability.
  • Connectivity: The device supports a range of communication interfaces, including CAN, USB, and Ethernet, facilitating easy integration into various systems and networks.
  • Package: The microcontroller comes in a 64-pin TQFP (Thin Quad Flat Pack) package, which is ideal for space-constrained applications.
  • Temperature Range: It operates over the industrial temperature range of -40°C to 85°C, ensuring reliable performance in harsh environments.
  • Low Power Consumption: The PIC32MZ2048ECH064-I/PT is designed for energy efficiency, with several power-saving modes to reduce overall power consumption.

Applications

The versatility of the PIC32MZ2048ECH064-I/PT makes it an excellent choice for a wide range of applications, including industrial control systems, Internet of Things (IoT) devices, automotive electronics, robotics, medical devices, and complex embedded systems.

Why Choose the PIC32MZ2048ECH064-I/PT?

With its powerful CPU, ample memory, and extensive I/O capabilities, the Microchip PIC32MZ2048ECH064-I/PT stands out as a microcontroller that can handle multi-threaded applications and process data with high efficiency. Its robust set of features and reliable performance under varying conditions make it a go-to choice for engineers and designers looking to develop advanced electronic products.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess