EN
  • EN
  • DE

PIC32MX550F256HT-I/MR

Part No PIC32MX550F256HT-I/MR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64QFN / MIPS32® M4K™ series Microcontroller IC 32-Bit Single-Core 40MHz 256KB (256K x 8) FLASH 64-QFN (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 32MX
Package Tape & Reel (TR)
Core Processor MIPS32® M4K™
Core Size 32-Bit Single-Core
Speed 40MHz
Connectivity CANbus, I2C, IrDA, LINbus, PMP, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 49
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage - Operating 2.3V ~ 3.6V
Data Converters A/D 28x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Base Product Number PIC32MX550
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 3,300
Win Source Part Number 989955-PIC32MX550F256HT-I/MR
Ultra Librarian 3D Model Ultra Librarian PIC32MX550F256HT-I/MR CAD Model

Description

Microchip Technology's PIC32MX550F256HT-I/MR

The PIC32MX550F256HT-I/MR is a high-performance 32-bit microcontroller (MCU) from Microchip Technology, designed for advanced applications that demand a high level of processing power and a rich set of features. This powerful microcontroller is part of Microchip's PIC32MX family, which is renowned for its high-speed operation, large memory capacities, and extensive integration.

At the heart of the PIC32MX550F256HT-I/MR is a MIPS M4K core, which can operate at speeds up to 200 MHz, providing the computational power necessary for complex tasks. The MCU comes with 256KB of Flash memory and 64KB of RAM, allowing for ample storage for application code and data. Additionally, it offers a range of peripherals that make it suitable for a variety of applications, including industrial control, automotive systems, and Internet of Things (IoT) devices.

The device features a range of connectivity options, including USB 2.0 OTG, CAN, and serial communication interfaces such as UART, SPI, and I2C, allowing for easy integration with other systems and peripherals. It also boasts a 10/100 Ethernet MAC for networked applications, as well as PMP (Parallel Master Port) for interfacing with parallel devices.

For applications requiring analog inputs, the PIC32MX550F256HT-I/MR is equipped with a 16-channel, 10-bit Analog-to-Digital Converter (ADC), which provides precise measurement capabilities. The MCU also supports Direct Memory Access (DMA), which enhances its performance by enabling data transfers without CPU intervention.

The PIC32MX550F256HT-I/MR is designed to operate in a wide temperature range of -40°C to +85°C, making it suitable for harsh environments. Its package is a 64-pin QFN, which is ideal for space-constrained applications. The MCU also features Microchip's Peripheral Pin Select (PPS) functionality, allowing designers to remap digital I/O for greater flexibility in pin usage.

With its combination of high-speed processing, extensive memory, and comprehensive peripheral set, the PIC32MX550F256HT-I/MR from Microchip Technology is an excellent choice for designers looking to create sophisticated and reliable systems.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess