EN
  • EN
  • DE

PIC32MX530F128HT-I/MR

Part No PIC32MX530F128HT-I/MR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Core Processor MIPS32 M4K
Core Size 32-Bit
Speed 40MHz
Connectivity CANbus, I2C, IrDA, LINbus, PMP, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 49
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 3.6V
Data Converters A/D 28x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Part Number Series PIC32MX530F128H
Manufacturer Pack Quantity 3,300
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 802882-PIC32MX530F128HT-I/MR
Ultra Librarian 3D Model Ultra Librarian PIC32MX530F128HT-I/MR CAD Model

Description

Microchip Technology's PIC32MX530F128HT-I/MR Microcontroller

The PIC32MX530F128HT-I/MR is a high-performance 32-bit microcontroller from Microchip Technology, known for its versatility and efficiency in a wide range of applications. This microcontroller is part of the PIC32MX family, which is designed to deliver the computational power and the range of peripherals needed for embedded control systems.

At the heart of the PIC32MX530F128HT-I/MR lies a powerful MIPS M4K core running at up to 80 MHz. It comes equipped with 128KB of flash memory and 32KB of RAM, providing ample space for complex applications and data storage. The device operates at a voltage range of 2.3V to 3.6V, offering flexibility in power-sensitive designs.

This microcontroller features an extensive set of integrated peripherals. It includes several communication interfaces such as I2C, SPI, and UART, which enable it to interface with a variety of external components and other microcontrollers. Additionally, it offers a 10/100 Ethernet MAC for network connectivity, making it an excellent choice for IoT applications.

The PIC32MX530F128HT-I/MR also boasts a rich set of analog features, including a 16-channel 10-bit Analog-to-Digital Converter (ADC), which is essential for interfacing with sensors and performing real-time data acquisition. The inclusion of Charge Time Measurement Unit (CTMU) peripherals allows for precise time measurements and capacitive touch sensing, which can be used in user interface designs.

For ensuring robust operation, the microcontroller provides various safety and security features. It supports fail-safe clock monitoring, which helps maintain operation if the primary clock fails, and a Flash Program Memory with write protection to safeguard the bootloader and program code. Additionally, it has a Peripheral Pin Select (PPS) feature that allows more flexibility in pin mapping of digital I/O, which is particularly useful in custom hardware designs.

The PIC32MX530F128HT-I/MR is available in a 64-pin QFN package, making it suitable for space-constrained applications. Whether it's for industrial control systems, automotive applications, or consumer electronics, the PIC32MX530F128HT-I/MR from Microchip Technology is an excellent choice for designers looking for a microcontroller with a strong balance of performance, power efficiency, and integrated features.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,294 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess