EN
  • EN
  • DE

PIC32MX330F064H-I/PT

Part No PIC32MX330F064H-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features MIPS32® M4K™ series Microcontroller IC 32-Bit 100MHz 64KB (64K x 8) FLASH 64-TQFP (10x10)
Manufacturer Microchip Technology
Series PIC® 32MX
Package Tray
Core Processor MIPS32® M4K™
Core Size 32-Bit
Speed 100MHz
Connectivity I2C, IrDA, LINbus, PMP, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 53
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Supply Voltage 2.3V ~ 3.6V
Data Converters A/D 28x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-TQFP
Case / Package 64-TQFP (10x10)
Family Name PIC32MX330
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 160
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889856-PIC32MX330F064H-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC32MX330F064H-I/PT CAD Model

Description

Product Overview

The PIC32MX330F064H-I/PT is a high-performance 32-bit microcontroller from Microchip Technology, designed for embedded applications that require efficient processing and a variety of communication interfaces. This microcontroller is part of the PIC32MX family, which is known for its high-speed operation, large memory space, and extensive peripheral set.

Key Features

  • Core: The device features a MIPS M4K Core running at up to 50 MHz, providing a perfect blend of power and efficiency for a wide range of applications.
  • Memory: It comes with 64 KB of Flash memory and 16 KB of RAM, which is ample for complex algorithms and data buffering in real-time applications.
  • Digital Peripherals: The microcontroller includes several digital communication interfaces such as I²C, SPI, and UARTs, making it ideal for interfacing with various digital components.
  • Analog Features: It also offers 10-bit Analog-to-Digital Converters (ADCs) with up to 13 channels, allowing for precise measurement of analog signals.
  • Timers and PWM: Multiple 16-bit timers and up to 5 Output Compare/PWM modules provide timing and control capabilities for a broad range of applications.
  • Package: The PIC32MX330F064H-I/PT is available in a 64-pin TQFP package, which is suitable for space-constrained applications.
  • Temperature Range: It operates within the industrial temperature range of -40°C to 85°C, ensuring reliable performance under extreme conditions.
  • Low Power Consumption: Various power-saving modes are available to reduce power consumption and extend battery life in portable devices.

Applications

The PIC32MX330F064H-I/PT is versatile and can be used in a multitude of applications, including but not limited to industrial control systems, Internet of Things (IoT) devices, consumer electronics, automotive products, and medical devices. Its robust set of features and communication interfaces make it an excellent choice for any application requiring a high-performance, low-power microcontroller.

Support and Resources

Microchip Technology provides extensive support for the PIC32MX330F064H-I/PT, including development tools, software libraries, and documentation to assist developers in creating efficient and innovative systems with reduced time-to-market.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5600 $52.9200
17+ $6.2031 $105.4527
25+ $6.0092 $150.2300
35+ $5.8154 $203.5390
45+ $5.6215 $252.9675
60+ $5.0400 $302.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess