EN
  • EN
  • DE

MAX8527EUDII+T

Part No MAX8527EUDII+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706757-MAX8527EUDII+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8527EUDII+T CAD Model

Description

Maxim Integrated MAX8527EUDII+T: High-Efficiency, Low-Dropout Linear Regulator

The MAX8527EUDII+T from Maxim Integrated is a cutting-edge low-dropout (LDO) linear regulator that offers high efficiency and precision for today's demanding electronic applications. Designed to operate with a low voltage differential between input and output, this LDO regulator maintains a stable output even under conditions of varying load and input voltage, making it an ideal solution for portable devices, microprocessors, and other sensitive electronics.

This regulator is capable of delivering up to 1.5A of continuous output current, and it features a wide input voltage range from 2.5V to 6.5V, which allows for flexible usage in a variety of circuit configurations. The MAX8527EUDII+T boasts an impressive low dropout voltage, ensuring minimal power loss and heat generation, which is crucial for maintaining the longevity and reliability of the device it powers.

The MAX8527EUDII+T comes in a compact TSSOP-14 package, which is suitable for space-constrained applications. Its small footprint makes it a perfect choice for dense PCB layouts, where efficiency and board real estate are of paramount importance.

One of the key features of this LDO regulator is its fast transient response. This characteristic is particularly important for applications where the load can change rapidly, such as in digital circuits where microprocessors and FPGAs are present. The MAX8527EUDII+T responds quickly to changes in load, maintaining a stable output voltage and protecting downstream components from voltage fluctuations.

Additionally, the device includes a variety of protection features to ensure safe operation under abnormal conditions. These include overcurrent protection, thermal shutdown, and reverse battery protection. Such protections are vital for preventing damage to both the regulator and the system it is part of.

Overall, the Maxim Integrated MAX8527EUDII+T LDO linear regulator is a high-performance solution that offers reliability, efficiency, and precision. Its suitability for a wide array of applications, from battery-powered devices to industrial systems, makes it a versatile component in the design of modern electronic circuits.

You May Also Be Interested in

Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7357 $63.0927
25+ $4.7066 $117.6650
38+ $4.5599 $173.2762
53+ $4.4121 $233.8413
68+ $4.2654 $290.0472
91+ $3.8242 $348.0022
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess