EN
  • EN
  • DE

PIC32MX230F064B-I/SO

Part No PIC32MX230F064B-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features MIPS32® M4K™ series Microcontroller IC 32-Bit 40MHz 64KB (64K x 8) FLASH 28-SOIC
Manufacturer Microchip Technology
Series PIC® 32MX
Package Tube
Core Processor MIPS32® M4K™
Core Size 32-Bit
Speed 40MHz
Connectivity I2C, IrDA, LINbus, PMP, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 19
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Supply Voltage 2.3V ~ 3.6V
Data Converters A/D 9x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 28-SOIC (0.295", 7.50mm Width)
Case / Package 28-SOIC
Family Name PIC32MX230
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 27
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930639-PIC32MX230F064B-I/SO
Ultra Librarian 3D Model Ultra Librarian PIC32MX230F064B-I/SO CAD Model

Description

Microchip Technology's PIC32MX230F064B-I/SO

The PIC32MX230F064B-I/SO is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to the needs of a wide array of applications ranging from industrial control systems to consumer electronics. This MCU is part of the PIC32MX family, which is renowned for its high computational power and rich set of features.

At the heart of the PIC32MX230F064B-I/SO is a powerful MIPS M4K core, which operates at speeds up to 50 MHz. The device is equipped with 64KB of Flash memory and 16KB of RAM, providing ample space for complex applications and algorithms. The Flash memory is also In-System Programmable (ISP), enabling easy firmware updates and field upgrades.

This MCU comes in a compact 28-pin SOIC package, making it suitable for space-constrained applications. Its I/O pins are multiplexed with various on-chip peripherals to maximize the functionality of the device. These peripherals include a variety of communication interfaces such as I2C, SPI, and UART, which facilitate easy communication with other devices and sensors.

The PIC32MX230F064B-I/SO also boasts an array of analog features, including a 10-bit Analog-to-Digital Converter (ADC) with up to 13 input channels, allowing for precise measurement and monitoring of analog signals. Additionally, it offers Charge Time Measurement Unit (CTMU) for touch sensing applications, making it an ideal choice for interactive devices.

For enhanced performance, this MCU features a prefetch cache and a tightly coupled memory system to accelerate instruction execution. It also supports the Microchip MPLAB Harmony software framework, which simplifies the software development process, allowing developers to focus on creating innovative applications.

With its low power consumption and wide operating voltage range (2.3V to 3.6V), the PIC32MX230F064B-I/SO is optimized for energy-efficient operations, making it suitable for battery-powered devices. It also includes power-saving modes such as Idle and Sleep, further extending battery life in portable applications.

In summary, the PIC32MX230F064B-I/SO from Microchip Technology is a versatile and powerful microcontroller that offers a rich feature set, making it an excellent choice for designers looking to push the boundaries of their embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess