EN
  • EN
  • DE

AD871SD

Part No AD871SD
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Complete 12-Bit 5 MSPS Monolithic A/D Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1138876-AD871SD
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD871SD CAD Model

Description

AD871SD Analog-to-Digital Converter

The AD871SD from Analog Devices Inc. is a state-of-the-art analog-to-digital converter (ADC) that combines high-speed performance with precision accuracy, making it an ideal choice for a wide range of demanding applications. This converter is designed to meet the rigorous requirements of signal processing tasks in fields such as medical imaging, professional audio, and industrial automation.

Key Features:

  • Resolution: The AD871SD boasts a high-resolution 16-bit output, ensuring that even the most subtle signal variations are captured with exceptional detail.
  • Sampling Rate: With a fast sampling rate, this ADC is capable of converting analog signals at high speeds without compromising the integrity of the data.
  • Input Range: The flexible input range allows for a variety of signal amplitudes to be accurately digitized, accommodating a broad spectrum of source signals.
  • Low Noise: Engineered to minimize noise, the AD871SD ensures that the digital output represents the original signal with the highest fidelity.
  • Interface: The device includes a user-friendly digital interface that facilitates seamless integration into existing systems and streamlines data transfer.

Applications:

The versatility of the AD871SD makes it suitable for numerous applications:

  • Medical Imaging Systems
  • Professional Audio Equipment
  • Industrial Control Systems
  • Instrumentation and Measurement Devices
  • Data Acquisition Systems

Technical Specifications:

Parameter Value Resolution 16 Bits Sampling Rate Specified in datasheet Input Range Specified in datasheet Interface Digital

For detailed technical specifications, application notes, and support resources, please refer to the official AD871SD product page on the Analog Devices Inc. website.

You May Also Be Interested in

Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess