EN
  • EN
  • DE

PIC32MX210F016D-V/PT

Part No PIC32MX210F016D-V/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 16KB FLASH 44TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features MIPS32® M4K™ series Microcontroller IC 32-Bit 40MHz 16KB (16K x 8) FLASH 44-TQFP (10x10)
Manufacturer Microchip Technology
Series Automotive, AEC-Q100, PIC® 32MX
Package Tray
Core Processor MIPS32® M4K™
Core Size 32-Bit
Speed 40MHz
Connectivity I2C, IrDA, LINbus, PMP, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 33
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Supply Voltage 2.3V ~ 3.6V
Data Converters A/D 13x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 44-TQFP
Case / Package 44-TQFP (10x10)
Family Name PIC32MX210
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 160
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930638-PIC32MX210F016D-V/PT
Ultra Librarian 3D Model Ultra Librarian PIC32MX210F016D-V/PT CAD Model

Description

Microchip Technology's PIC32MX210F016D-V/PT Microcontroller

The PIC32MX210F016D-V/PT is a high-performance 32-bit microcontroller (MCU) from Microchip Technology. This device belongs to the PIC32MX family of microcontrollers which are known for their exceptional computational power and versatility, making them suitable for a wide range of embedded applications.

The PIC32MX210F016D-V/PT operates at a maximum frequency of 40 MHz and is built around the MIPS M4K Core. It comes with 16KB of RAM and 64KB of flash memory, providing ample space for application code and data storage. The MCU is designed with a focus on high-speed computation, digital signal processing, and the execution of complex algorithms.

This microcontroller features a rich set of peripherals, including:

  • USB 2.0 On-The-Go (OTG) compliant controller with integrated PHY for enhanced connectivity options.
  • Multiple serial communication modules including UART, SPI, and I2C for easy data transfer and peripheral integration.
  • Parallel Master Port (PMP) for interfacing with parallel devices such as graphic LCDs.
  • 10-bit Analog-to-Digital Converter (ADC) with multiple channels for sensor interfacing and data acquisition.
  • Five 16-bit Timers/Counters with up to four Capture/Compare/PWM functions for precise timing and control.

With its 64-pin TQFP (Thin Quad Flat Pack) package, the PIC32MX210F016D-V/PT provides a compact footprint while still offering enough I/O pins for most applications. It operates over a wide voltage range of 2.3V to 3.6V, allowing flexibility in power supply design.

Microchip's MPLAB® development ecosystem supports the PIC32MX210F016D-V/PT, offering developers a comprehensive suite of tools for code development and debugging. This includes the MPLAB X IDE, MPLAB XC32 Compiler, and the MPLAB ICD 3 In-Circuit Debugger.

The PIC32MX210F016D-V/PT is ideal for a variety of applications, including industrial control systems, Internet of Things (IoT) devices, consumer electronics, medical devices, and automotive products. Its combination of processing power, memory, and peripherals, along with robust development support from Microchip, make it a solid choice for designers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess