EN
  • EN
  • DE

THS4081CD

Part No THS4081CD
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 175-MHz LOW-POWER HIGH-SPEED AMPLIFIERS | IC OPAMP VFB 1 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type Voltage Feedback
Slew Rate 230V/μs
-3db Bandwidth 175MHz
Current - Input Bias 1.2μA
Voltage - Input Offset 1mV
Supply Current 3.4mA
Current - Output / Channel 85mA
Supply Voltage , Single/Dual (±) 10V ~ 30V, ±5V ~ 15V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number THS4081
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1267105-THS4081CD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian THS4081CD CAD Model

Description

Introducing the THS4081CD Operational Amplifier from Texas Instruments

The THS4081CD is a high-speed, voltage-feedback operational amplifier that is part of Texas Instruments' renowned THS series. This op-amp is designed to cater to a wide array of applications, including those requiring high bandwidth and fast settling times. With its single-channel configuration, the THS4081CD is a versatile component suitable for professional-grade audio equipment, video processing, communication systems, active filters, and test instrumentation.

Key Features of the THS4081CD:

  • High Bandwidth: The THS4081CD boasts a remarkable bandwidth of 155MHz at a gain of +2, which is ideal for applications that require high-speed signal processing.
  • Fast Settling Time: It offers a swift settling time of 18ns to 0.1%, ensuring that signals quickly reach their steady-state value without significant overshoot or delay.
  • Low Distortion: With total harmonic distortion (THD) of -70dBc at 1MHz, this op-amp ensures clean signal amplification, making it perfect for high-fidelity audio applications.
  • High Output Drive: The device can deliver a high output current, which is beneficial when driving heavy loads or maintaining signal integrity across long cables.
  • Flexible Power Supply: The THS4081CD can operate with a wide supply range of ±2.5V to ±15V, allowing it to fit into various circuit designs with different power requirements.

Applications:

The operational amplifier is designed to be used in several high-performance applications. Some of the typical applications include:

  • Professional Audio Equipment
  • Video and Imaging Systems
  • Test and Measurement Instruments
  • Active Filtering Solutions
  • Telecommunications Infrastructure

The THS4081CD comes in a standard SOIC-8 package, which is widely used and easy to integrate into both new and existing designs. Its robust design ensures reliable performance even under challenging conditions, making it a preferred choice for engineers and designers looking for a high-quality operational amplifier.

With the THS4081CD, Texas Instruments continues its tradition of providing innovative, high-performance integrated circuits that push the boundaries of speed and precision in electronic systems. Whether you're designing a high-end audio interface or a sophisticated communication link, the THS4081CD operational amplifier is engineered to exceed your expectations.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1889 $57.3223
15+ $6.7191 $100.7865
24+ $6.5091 $156.2184
32+ $6.2992 $201.5744
42+ $6.0892 $255.7464
55+ $5.4593 $300.2615
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess