EN
  • EN
  • DE

PTZTE252.4B

Part No PTZTE252.4B
Manufacturer Rohm Semiconductor
Catalog Diodes - Zener - Single
Description Zener Diode Single 2.55V 6% 15Ohm 1000mW 2-Pin PMDS T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Rohm Semiconductor
Win Source Part Number 354581-PTZTE252.4B
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name PTZ2.4B
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian PTZTE252.4B CAD Model

Description

The PTZTE252.4B is a Transient Voltage Suppressor (TVS) diode manufactured by Rohm Semiconductor. It is designed to provide robust protection against transient voltage events, such as electrostatic discharge (ESD), lightning strikes, and inductive switching, safeguarding sensitive electronic components from damage. This diode is engineered to quickly clamp overvoltage conditions, ensuring the reliable operation of protected circuitry.

Applications

  • Mobile Devices: Protects smartphones, tablets, and other portable devices from ESD events during handling and operation.
  • Data Ports: Safeguards data communication lines, including USB, HDMI, and Ethernet ports, from voltage surges.
  • Automotive Electronics: Provides protection for electronic control units (ECUs) and other automotive systems against transient voltages.
  • Industrial Equipment: Protects sensitive components in industrial control systems from voltage spikes and surges.
  • Power Supplies: Protects power supplies and connected circuits from voltage transients and overvoltage conditions.

Features

  • Unidirectional TVS Diode: Clamps voltage in one direction, providing protection against positive voltage transients.
  • Low Clamping Voltage: Limits the maximum voltage across the protected circuit during a transient event, ensuring component safety.
  • Fast Response Time: Rapidly responds to transient events, minimizing the risk of damage to sensitive components.
  • Surface-Mount Package: Available in compact surface-mount packages, facilitating easy integration into PCBs.
  • High Surge Current Capability: Withstands high surge currents caused by transient events without degradation.
  • RoHS Compliant: Meets the requirements of the Restriction of Hazardous Substances (RoHS) directive.

Benefits

  • Improved System Reliability: Protects sensitive electronic components from damage caused by voltage transients, increasing overall system reliability.
  • Reduced Downtime: Minimizes equipment failures due to transient events, reducing downtime and maintenance costs.
  • Enhanced Product Safety: Protects users from potential hazards associated with voltage surges.
  • Compliance with Industry Standards: Aids in meeting industry standards and regulatory requirements for surge protection.
  • Cost-Effective Protection: Provides a cost-effective solution for protecting electronic components from voltage transients.

Additional Details

The PTZTE252.4B TVS diode is typically characterized by parameters such as reverse standoff voltage, breakdown voltage, clamping voltage, peak pulse current, and junction capacitance. The exact specifications can be found in the Rohm Semiconductor datasheet for this specific part number. Commonly available in small surface-mount packages such as SOD-323. When selecting this TVS diode, it is crucial to consider the operating voltage of the protected circuit, the expected surge current level, and the desired level of protection. Proper application ensures effective protection of electronic equipment from transient voltage events, extending product lifespan and enhancing reliability.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
480+ $0.1044 $50.1120
1,170+ $0.0857 $100.2690
1,810+ $0.0830 $150.2300
2,490+ $0.0804 $200.1960
3,220+ $0.0777 $250.1940
4,315+ $0.0696 $300.3240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 480 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess