EN
  • EN
  • DE

PIC24FV16KA301-I/SO

Part No PIC24FV16KA301-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FLASH 20SOIC / PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 17
Program Memory Size 16KB (5.5K x 24)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 5.5V
Data Converters A/D 12x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number PIC24FV16KA301
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC24FV16KA301ISO
Standard Package 38
Win Source Part Number 1319166-PIC24FV16KA301-I/SO
Ultra Librarian 3D Model Ultra Librarian PIC24FV16KA301-I/SO CAD Model

Description

Microchip Technology's PIC24FV16KA301-I/SO Microcontroller

The PIC24FV16KA301-I/SO is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. This versatile and powerful MCU is designed to cater to a wide range of applications, from industrial control systems to consumer electronics, automotive applications, and beyond. With its robust set of features and capabilities, the PIC24FV16KA301-I/SO is an ideal choice for designers looking for a reliable and efficient solution for their embedded projects.

This microcontroller incorporates a 16-bit modified Harvard architecture that provides a balanced combination of processing power and energy efficiency. It operates at a maximum speed of 32 MHz, offering swift execution of instructions and handling of complex tasks. The MCU is equipped with 16 KB of flash memory and 1 KB of RAM, ensuring ample space for application code and data storage.

The PIC24FV16KA301-I/SO features a wide range of peripherals that enhance its functionality. These include:

  • Multiple 16-bit timers
  • 10-bit analog-to-digital converters (ADCs)
  • Comparators
  • Serial communication modules like UART, SPI, and I2C

With these integrated peripherals, developers can easily interface with sensors, actuators, and other electronic components, facilitating the creation of sophisticated systems without the need for additional external components.

This MCU comes in a compact SOIC-28 package, making it suitable for space-constrained applications while providing enough I/O pins for interfacing with external devices. The PIC24FV16KA301-I/SO also supports a wide operating voltage range of 2.0V to 3.6V, allowing for flexible power supply design and compatibility with low-power applications.

For ease of development, Microchip Technology offers comprehensive support for the PIC24FV16KA301-I/SO through its MPLAB® integrated development environment (IDE) and software libraries. Designers can leverage these tools to streamline the development process, from initial coding and simulation to debugging and deployment.

Overall, the PIC24FV16KA301-I/SO from Microchip Technology stands out as a reliable and feature-rich microcontroller that can meet the demands of various embedded systems, offering a blend of performance, power efficiency, and integrated functionalities.

You May Also Be Interested in

Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8348 $59.0088
15+ $8.0700 $121.0500
23+ $7.8182 $179.8186
31+ $7.5653 $234.5243
40+ $7.3135 $292.5400
53+ $6.5569 $347.5157
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 841 pieces
In Stock: 421 pieces Factory Stock: 420 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess