EN
  • EN
  • DE

SNJ54HCT244FK

Part No SNJ54HCT244FK
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 54HCT244 OCTAL BUFFERS AND LINE / Element Bit per Element Output
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54HCT244
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 934675-SNJ54HCT244FK
Ultra Librarian 3D Model Ultra Librarian SNJ54HCT244FK CAD Model

Description

SNJ54HCT244FK Octal Buffers and Line Drivers from Texas Instruments

The SNJ54HCT244FK is a high-performance, octal buffer and line driver designed to offer both high-speed and low-power operation for a variety of digital systems. Manufactured by Texas Instruments, a leader in semiconductor solutions, this integrated circuit is part of the HCT (High-speed CMOS, TTL-compatible) family, ensuring compatibility with a wide range of TTL logic levels while providing the benefits of CMOS technology.

Featuring eight independent buffer/line drivers with 3-state outputs, the SNJ54HCT244FK is perfect for driving bus lines or buffer memory address registers. The 3-state outputs ensure that multiple units can be connected to a bus, as they can be placed in a high-impedance state, allowing other devices to drive the bus without interference.

Constructed with a robust ceramic flat package (FK), this product is designed for military or space applications, offering enhanced durability and reliability under extreme conditions. The SNJ54HCT244FK operates over a broad voltage range of 4.5V to 5.5V, making it versatile for interfacing with other logic families within its supply range.

Key features of the SNJ54HCT244FK include:

  • Eight independent buffers with 3-state outputs
  • Wide operating voltage range (4.5V to 5.5V)
  • High-drive outputs (-15mA Io)
  • Input hysteresis for improved noise margins
  • Low power consumption
  • High impedance state during power down
  • Durable ceramic flat package suitable for harsh environments

This product is suitable for a wide range of applications, including:

  • Bus driving
  • Memory address driving
  • Input/Output port expansion
  • Data communication systems
  • Military and space equipment

With its robust design and versatile functionality, the SNJ54HCT244FK from Texas Instruments is an excellent choice for designers looking for reliable and efficient octal buffers and line drivers. Its compatibility with TTL logic and CMOS performance ensures that it can be integrated into a wide array of digital systems with ease.

You May Also Be Interested in

Texas Instruments
IC TXRX NON-INVERT 5.5V 24-SOIC
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
SMSC Corporation
SINGLE ROW BUFFER (SRB)
Need more? Email Us
Nexperia USA Inc.
IC BUFFER INVERT 5.5V 20-TSSOP
Lowest to $0.8246
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1159
Texas Instruments
IC TXRX NON-INVERT 3.6V 24-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.5138 $71.5138
2+ $58.6780 $117.3560
3+ $56.8443 $170.5329
4+ $55.0106 $220.0424
5+ $53.1769 $265.8845
7+ $47.6759 $333.7313
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,420 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess