EN
  • EN
  • DE

JANTX1N5524B-1

Part No JANTX1N5524B-1
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description DIODE ZENER 5.6V 500MW DO35
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 41 Weeks
Features Zener Diode 5.6 V 500 mW ±5% Through Hole DO-35
Manufacturer Microchip Technology
Series Military, MIL-PRF-19500/437
Package Bulk
Operating Temperature Range -65°C ~ 175°C
Mounting Through Hole
Package DO-204AH, DO-35, Axial
Case / Package DO-35
Family Name 1N5524
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number 1086-15401, 1086-15401-MIL
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922322-JANTX1N5524B-1
Ultra Librarian 3D Model Ultra Librarian JANTX1N5524B-1 CAD Model

Description

Product Overview: JANTX1N5524B-1 from Microchip Technology

The JANTX1N5524B-1 is a highly reliable voltage regulator Zener diode manufactured by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP integrated circuits. This product is specifically designed to meet the rigorous requirements of military applications, complying with the stringent standards of the Joint Army/Navy (JAN) specification level.

Key Features

  • Voltage Regulation: The JANTX1N5524B-1 provides a precise voltage regulation function, with a nominal Zener voltage of 51 volts, making it suitable for a wide range of power management applications.
  • High Reliability: This Zener diode is built to operate reliably in extreme conditions, featuring a robust design that can withstand harsh environments typical of military and aerospace applications.
  • Power Dissipation: With its capability to dissipate up to 1.5 watts of power, the JANTX1N5524B-1 can handle significant energy levels, making it ideal for high-power circuits.
  • Temperature Range: It operates over a wide temperature range, ensuring consistent performance from -65°C to +175°C.
  • Package Type: The device comes in a DO-41 axial leaded package, which is widely used and easy to integrate into various circuit designs.
  • Quality Assurance: As a JANTX-level product, it undergoes rigorous testing and quality control measures, ensuring that each unit meets the high standards expected for military-grade components.

Applications

The JANTX1N5524B-1 is designed for mission-critical applications where failure is not an option. Its common applications include:

  • Power supply regulation in military equipment
  • Voltage reference in precision circuits
  • Surge protection in sensitive electronics
  • Aerospace and defense systems
  • High-reliability commercial systems

With its combination of high reliability, durability, and performance, the JANTX1N5524B-1 from Microchip Technology is an excellent choice for designers seeking a voltage regulation solution that can withstand the demands of the most challenging environments.

You May Also Be Interested in

Micro Commercial Co
Interface
Lowest to $0.1596
Renesas Electronics America
DIODE ZENER 9.1V / Zener Diode
Need more? Email Us
Diodes Incorporated
DIODE ZENER 3V 200MW SOD323
Lowest to $0.0219
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.9656
Taiwan Semiconductor
SOD-123F, 500MW, 5%, SMALL SIGNA
Lowest to $0.0183
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 2.5V 500MW ALF2
Lowest to $0.0851
Nexperia USA Inc.
DIODE ZENER 19.25V 500MW ALF2
Lowest to $0.4366
Comchip Technology
DIODE ZENER 3.3V 150MW 0603
Lowest to $0.0508

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1598 $64.1186
16+ $7.5158 $120.2528
24+ $7.2810 $174.7440
33+ $7.0461 $232.5213
43+ $6.8113 $292.8859
57+ $6.1066 $348.0762
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess