EN
  • EN
  • DE

PIC24FJ64GA702T-I/MV

Part No PIC24FJ64GA702T-I/MV
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 28UQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201352-PIC24FJ64GA702T-I/MV
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series PIC® 24F
Package Tape & Reel (TR)
Product Status Active
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I²C, IrDA, LINbus, SPI, UART/USART
Ultra Librarian 3D Model Ultra Librarian PIC24FJ64GA702T-I/MV CAD Model

Description

Microchip Technology's PIC24FJ64GA702T-I/MV: A High-Performance Microcontroller

The PIC24FJ64GA702T-I/MV, from the renowned manufacturer Microchip Technology, is a cutting-edge microcontroller that offers an ideal blend of power, flexibility, and efficiency for a wide range of applications. This 16-bit microcontroller is part of the PIC24F family and is designed to meet the demands of sophisticated embedded systems. It is particularly suited for applications in the industrial, automotive, and consumer electronics sectors due to its robust feature set and high reliability.

At the heart of the PIC24FJ64GA702T-I/MV is a modified Harvard architecture that allows for efficient instruction execution and optimal speed. With 64KB of Flash memory, the device provides ample space for complex application code, while the 8KB of RAM ensures smooth operation and data handling. The microcontroller operates at a maximum frequency of 32 MHz, providing the computational power needed for tasks that require quick processing and real-time responses.

One of the standout features of this microcontroller is its wide operating voltage range of 1.8V to 3.6V, which makes it versatile for various power environments and battery-operated applications. Additionally, the PIC24FJ64GA702T-I/MV is designed with power efficiency in mind, featuring multiple power-saving modes that help reduce energy consumption and extend battery life in portable devices.

The device comes equipped with a range of integrated peripherals that enhance its functionality. These include a Charge Time Measurement Unit (CTMU) for capacitive touch sensing, a 10-bit Analog-to-Digital Converter (ADC) for analog signal processing, and multiple communication interfaces such as UART, SPI, and I2C for seamless data exchange with other components. Furthermore, the microcontroller's robust timer modules and output compare units facilitate precise timing and control for tasks like motor control and PWM generation.

For ease of integration, the PIC24FJ64GA702T-I/MV is available in a compact 28-pin UQFN package, making it a space-saving solution for PCB designs. Its extended temperature range of -40°C to 85°C ensures reliable operation even in harsh environmental conditions. With its exceptional features, the PIC24FJ64GA702T-I/MV is a top choice for designers looking to create sophisticated and efficient systems.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
Lowest to $3.1721

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3175 $57.9375
61+ $1.9016 $115.9976
95+ $1.8422 $175.0090
130+ $1.7828 $231.7640
168+ $1.7234 $289.5312
225+ $1.5451 $347.6475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,464 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess