The CS1008-R62J-S is a chip inductor manufactured by Chilisin. This inductor is designed for various electronic circuits requiring inductance for filtering, tuning, or impedance matching. The small size and high performance make it ideal for compact electronic devices.
Applications
- RF circuits
- Mobile phones
- Wireless communication devices
- Bluetooth devices
- GPS devices
- LC resonant circuits
- Impedance matching circuits
Features
- Compact 1008 package size (0.1 inch x 0.08 inch)
- High Q value
- Tight inductance tolerance
- Excellent self-resonant frequency (SRF)
- Wire-wound construction
- RoHS compliant
Benefits
- Space-saving design ideal for compact devices
- Efficient signal filtering and tuning due to high Q
- Precise inductance value for reliable performance
- Suitable for high-frequency applications
- Durable and reliable performance
- Environmentally friendly
Specifications
The CS1008-R62J-S has an inductance of 0.62 μH (microhenries). The 'J' in the part number typically indicates a tolerance of ±5%. It is designed for surface mount technology (SMT) assembly. The operating temperature range is typically -55°C to +125°C. The wire-wound construction provides a high Q factor, contributing to efficient signal filtering and tuning. The self-resonant frequency (SRF) is also optimized for high-frequency performance.
This inductor is frequently used in matching circuits and filters within RF and wireless applications. Its small size and reasonable tolerance make it well-suited for use in wireless devices and modules. The high Q-factor of the wire-wound construction allows for better filter performance and reduced signal loss when compared to other inductor technologies.