EN
  • EN
  • DE

PIC24FJ512GU410-E/PT

Part No PIC24FJ512GU410-E/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 512KB FLASH 100TQFP / PIC Automotive, AEC-Q100, PIC® 24F Microcontroller IC 16-Bit 32MHz 512KB (512K x 8) FLASH 100-TQFP (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tray
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals DMA, LCD, PWM, WDT
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 3.6V
Data Converters A/D 24x10/12b; D/A 1x10b
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 100-TQFP
Supplier Device Package 100-TQFP (12x12)
Base Product Number PIC24FJ512GU410
RoHS Status ROHS3 Compliant
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 150-PIC24FJ512GU410-E/PT
Standard Package 119
Win Source Part Number 1322720-PIC24FJ512GU410-E/PT
Ultra Librarian 3D Model Ultra Librarian PIC24FJ512GU410-E/PT CAD Model

Description

Microchip Technology's PIC24FJ512GU410-E/PT

The PIC24FJ512GU410-E/PT from Microchip Technology is a high-performance, 16-bit microcontroller (MCU) that is a part of the prestigious PIC24F series, known for its robust architecture and extensive feature set. This MCU is designed to cater to a wide range of applications, including industrial control systems, automotive electronics, medical devices, and IoT products.

Key Features:

  • Core: The MCU is built around a 16-bit modified Harvard architecture that provides a balanced blend of performance and power efficiency, making it suitable for applications that require complex algorithms and control processes.
  • Memory: It comes with an impressive 512 KB of Flash memory for program storage and 48 KB of RAM for data, ensuring ample space for complex applications and multitasking.
  • USB Connectivity: The PIC24FJ512GU410-E/PT features a Full-Speed USB 2.0 Device/Host/OTG interface, allowing for versatile connectivity options and making it ideal for USB-based applications.
  • Advanced Peripherals: This MCU includes a variety of peripherals such as timers, input capture, output compare, PWM, and UART, providing developers with the tools to implement a wide range of functionalities.
  • High-Speed PWM: The device supports high-resolution PWM outputs that are essential for precise motor control and power conversion applications.
  • ADC: It also has a 10/12-bit Analog-to-Digital Converter (ADC) with up to 48 channels, which is critical for sensor interfacing and analog signal processing.
  • Communication Interfaces: Multiple communication interfaces including I2C, SPI, and UART are available, enabling the MCU to handle complex communication protocols and connect with other devices in a system.
  • Operating Voltage: The operating voltage range of 2.0V to 3.6V allows for flexibility in power supply design and supports battery-powered applications.

Package and Quality:

The PIC24FJ512GU410-E/PT is offered in a 64-TQFP (Thin Quad Flat Pack) package, which is ideal for space-constrained applications. Microchip's commitment to quality ensures that each MCU meets stringent industry standards, providing reliability and performance for critical and demanding applications.

Overall, the PIC24FJ512GU410-E/PT is a versatile and powerful microcontroller that offers a rich set of features to meet the needs of today's complex embedded system designs.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1926 $57.3482
15+ $6.7222 $100.8330
24+ $6.5121 $156.2904
32+ $6.3020 $201.6640
42+ $6.0920 $255.8640
55+ $5.4618 $300.3990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,927 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess