The PIC18LF4320-I/ML is a high-performance microcontroller from Microchip Technology, renowned for its advanced features and capabilities that make it suitable for a wide range of applications. This particular model is part of the PIC18F family, which is well-known for its enhanced flash microcontrollers with a 10-bit, up to 13-channel Analog-to-Digital Converter (ADC), and nanoWatt Technology.
Key Features:
- Core: PIC
- Speed: Up to 40 MHz
- Memory: 8KB of flash memory, 256 Bytes of EEPROM, and 512 Bytes of RAM
- I/O Pins: 36
- ADC: 10-bit resolution, up to 13 channels
- Communication Interfaces: I2C, SPI, UART
- Timers: Four timer modules (including an 8-bit and three 16-bit timers)
- Supply Voltage: 2.0V to 5.5V
- Temperature Range: -40°C to 85°C
- Package: 44-QFN (ML)
The PIC18LF4320-I/ML is particularly notable for its nanoWatt Technology, which provides various power-managed modes, making it an ideal choice for battery-powered and power-sensitive applications. The device's flexible oscillator structure supports multiple types of external and internal clock sources, ensuring that it can be tailored to specific application requirements.
For developers, Microchip offers comprehensive support through its MPLAB Integrated Development Environment (IDE) and software libraries, which simplifies the programming and development process. The microcontroller is also compatible with Microchip's in-circuit debuggers and programmers, such as the MPLAB ICD and MPLAB REAL ICE, ensuring a smooth workflow from development to production.
Whether for industrial control systems, consumer electronics, automotive applications, or IoT devices, the PIC18LF4320-I/ML is a versatile and reliable microcontroller that offers a balance of performance, power efficiency, and feature integration.