Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 24F
Package Tube
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, LINbus, PMP, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, LVD, POR, PWM, WDT
Number of I/O 35
Program Memory Size 128KB (43K x 24)
Program Memory Type FLASH
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 3.6V
Data Converters A/D 13x10b/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 44-VQFN Exposed Pad
Supplier Device Package 44-QFN (8x8)
Base Product Number PIC24FJ128GA204
Standard Package 45
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1348721-PIC24FJ128GA204-E/ML
Ultra Librarian 3D Model Ultra Librarian PIC24FJ128GA204-E/ML CAD Model

Description

Microchip Technology's PIC24FJ128GA204-E/ML Microcontroller

The PIC24FJ128GA204-E/ML is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to the demanding needs of modern embedded systems. This MCU is part of the PIC24F family, well-known for its rich feature set and efficient operation. The device is ideal for applications that require low power consumption without sacrificing computational power or peripheral integration.

Key Features

  • Core: The MCU is built around a 16-bit modified Harvard architecture that allows it to execute instructions efficiently, with a maximum speed of 32 MHz. This provides a good balance between processing power and power consumption.
  • Memory: It comes with 128 KB of flash memory for program storage and 8 KB of RAM for data, which is ample for complex applications and algorithms.
  • Advanced Peripherals: The PIC24FJ128GA204-E/ML includes a variety of built-in peripherals, such as UART, SPI, and I2C serial communication interfaces, as well as a 10-bit Analog-to-Digital Converter (ADC) with up to 24 channels, and Charge Time Measurement Unit (CTMU) for touch sensing applications.
  • Power Management: With multiple power modes, including Idle and Sleep modes, the MCU is designed for energy-efficient operation, which is crucial for battery-powered and portable devices.
  • Package: The device comes in a 44-pin QFN (Quad Flat No-lead) package, which is suitable for space-constrained applications.
  • Temperature Range: It operates within the industrial temperature range of -40°C to +85°C, ensuring reliability across various environmental conditions.

Applications

The versatility of the PIC24FJ128GA204-E/ML makes it suitable for a wide range of applications. These include industrial control systems, automotive applications, medical devices, Internet of Things (IoT) devices, and consumer electronics. Its robust set of peripherals and low-power capabilities also make it an excellent choice for sensor interfacing, data acquisition systems, and touch-enabled devices.

Tools and Support

Microchip Technology provides comprehensive development tools and software support for the PIC24FJ128GA204-E/ML, including the MPLAB® X Integrated Development Environment (IDE) and the MPLAB® Code Configurator for easy peripheral setup. This support ensures that developers can maximize the capabilities of the microcontroller and reduce time-to-market for their products.

You May Also Be Interested in

Infineon Technologies
8-Bit Single-Chip Microcontroller
Need more? Email Us
ECAD model for SAK-XC886LM-6FFA
Microchip Technology
64/80-Pin, High-Performance Microcontrollers with LCD Driver and nanoWatt XLP Technology
Lowest to $11.8182
ECAD model for PIC18F86K90-I/PT
Renesas Electronics America
Single-Chip Microcomputer
Need more? Email Us
ECAD model for HD6473294TF16
NXP / Nexperia
Low power, low price, low pin count 20 pin microcontroller with 4-kbyte OTP and 8-bit A/D converter
Lowest to $65.1941
ECAD model for P87LPC767BD
Atmel
8-bit Microcontroller with 2/4-Kbyte Flash
Need more? Email Us
ECAD model for AT89LP4052-20XI
Renesas Electronics America
MCU
Lowest to $43.2438
ECAD model for R5F2123CKFP
Microchip Technology
IC MCU 8BIT 8KB OTP 44VQFP
Need more? Email Us
ECAD model for AT80C52X2DYF-RLTUM
NXP / Nexperia
LPC1114 - Cortex-M0+/M0 RISC Mic
Need more? Email Us
ECAD model for LPC1114LVFHN24/103
Microchip Technology
IC MCU 16BIT 88KB FLASH 48TQFP
Need more? Email Us
ECAD model for DSPIC33CH64MP505T-I/PT

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention