EN
  • EN
  • DE

PIC24FJ1024GA610-I/PT

Part No PIC24FJ1024GA610-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 1MB FLASH 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer Microchip Technology
Series PIC® 24F
Package Tray
Number of I/O 85
Family Name PIC24FJ1024GA610
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 119
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851572-PIC24FJ1024GA610-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC24FJ1024GA610-I/PT CAD Model

Description

Microchip Technology's PIC24FJ1024GA610-I/PT

The PIC24FJ1024GA610-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of embedded applications. This microcontroller is part of the PIC24F family, which is well-known for its low power consumption, advanced features, and versatility, making it a perfect choice for designers looking to balance power efficiency with computational performance.

Key Features:

  • Core: The MCU is built on a 16-bit modified Harvard architecture, which allows for robust instruction sets and efficient data management, leading to faster processing times and improved application responsiveness.
  • Memory: Equipped with 1024KB of flash memory and 32KB of RAM, the PIC24FJ1024GA610-I/PT provides ample space for complex programs and data storage, ensuring smooth operation even in demanding applications.
  • Speed: With a maximum CPU speed of 16 MIPS (Million Instructions Per Second), this microcontroller can handle a variety of tasks without compromising performance.
  • Operating Voltage: The device operates within a range of 2.0V to 3.6V, making it suitable for low-power and battery-operated devices.
  • Temperature Range: It is designed to perform reliably in extreme conditions, with an industrial temperature range from -40°C to +85°C.
  • Communication Peripherals: It includes a rich set of communication interfaces such as UART, SPI, I2C, and USB, providing flexibility in connecting with other devices and systems.
  • Analog Features: The MCU comes with a 10-bit, 24 channel Analog-to-Digital Converter (ADC), which allows for precise measurement of analog signals, essential for sensor interfacing and data acquisition tasks.
  • Package: The TQFP (Thin Quad Flat Pack) package with 64 pins ensures a compact footprint, which is crucial for space-constrained applications.

Applications:

The versatility of the PIC24FJ1024GA610-I/PT makes it an ideal choice for a variety of applications, including industrial control systems, automotive electronics, medical devices, and IoT (Internet of Things) gadgets. Its robust feature set ensures that it can meet the needs of both simple and complex projects, providing a reliable platform for innovation and development.

Overall, the PIC24FJ1024GA610-I/PT by Microchip Technology is a powerful and efficient solution for developers looking to create sophisticated and power-sensitive applications.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1240 $54.7440
14+ $7.4864 $104.8096
21+ $7.2525 $152.3025
29+ $7.0185 $203.5365
37+ $6.7846 $251.0302
50+ $6.0827 $304.1350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess