EN
  • EN
  • DE

PIC18LF4553-I/ML

Part No PIC18LF4553-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 44QFN / MCU 8-bit PIC RISC 32KB Flash 2.5V/3.3V/5V 44-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 18F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 34
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 2K x 8
Supply Voltage 2 V ~ 5.5 V
Data Converters A/D 13x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-VQFN Exposed Pad
Manufacturer Package 44-QFN (8x8)
Win Source Part Number 792172-PIC18LF4553-I/ML
Popularity Medium
Supply and Demand Status Limited
Family Name PIC18LF4553
Introduction Date May 14, 2007
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC18LF4553-I/ML CAD Model

Description

Microchip Technology's PIC18LF4553-I/ML Microcontroller

The PIC18LF4553-I/ML is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robustness and versatility in various applications. This particular model is part of the PIC18F family, which is well-regarded for its advanced features and capabilities that cater to a wide range of embedded systems.

This MCU is designed with a 48 MHz Enhanced Mid-Range 8-bit core, providing a perfect balance between power consumption and processing speed. The PIC18LF4553-I/ML operates at a voltage range of 2.0V to 5.5V, making it suitable for low-power applications, and its low-power design does not compromise its performance.

One of the standout features of this microcontroller is its Full-Speed USB 2.0 compliant interface, which allows for easy and rapid data transfer, making it ideal for USB connectivity applications. The device includes 32KB of flash memory, which provides ample space for complex programs and 2KB of RAM for efficient data handling.

Additionally, the PIC18LF4553-I/ML is equipped with a variety of peripherals that enhance its functionality. These include a 10-bit Analog-to-Digital Converter (ADC) with up to 13 channels, allowing for accurate analog signal measurement. It also has multiple timers, serial communication modules such as USART, SPI, and I2C for versatile connectivity options, and a Capture/Compare/PWM (CCP) module for enhanced control in motor and lighting applications.

The microcontroller comes in a 44-pin QFN (Quad Flat No-lead) package, which is compact and suitable for space-constrained applications. The PIC18LF4553-I/ML is also characterized by its extended temperature range, making it reliable in harsh environments.

With its integrated features and Microchip's commitment to quality, the PIC18LF4553-I/ML is an excellent choice for designers looking to develop advanced and efficient embedded systems for industrial, consumer, automotive, and many other sectors.

For detailed technical specifications, datasheets, and support resources, developers are encouraged to visit the official Microchip Technology website or contact authorized distributors.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
Need more? Email Us
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4717 $54.7170
23+ $4.4896 $103.2608
35+ $4.3493 $152.2255
48+ $4.2090 $202.0320
62+ $4.0687 $252.2594
83+ $3.6478 $302.7674
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess