EN
  • EN
  • DE

PIC18LF4525-I/P

Part No PIC18LF4525-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 48KB FLASH 40DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 8-Bit 40MHz 48KB (24K x 16) FLASH 40-PDIP
Manufacturer Microchip Technology
Series PIC® 18F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 36
Program Memory Size 48KB (24K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
Supply Voltage 2V ~ 5.5V
Data Converters A/D 13x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 40-DIP (0.600", 15.24mm)
Case / Package 40-PDIP
Family Name PIC18LF4525
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC18LF4525IP, PIC18LF4525-I/P-NDR
Quantity per package 10
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889721-PIC18LF4525-I/P
Ultra Librarian 3D Model Ultra Librarian PIC18LF4525-I/P CAD Model

Description

Microchip Technology's PIC18LF4525-I/P Microcontroller

The PIC18LF4525-I/P is a high-performance microcontroller from Microchip Technology, renowned for its robustness and versatility in a wide range of applications. This 8-bit microcontroller is part of the PIC18F family, which is well-regarded for its enhanced flash microcontrollers with 10-bit A/D converters. The device operates at a maximum frequency of 40 MHz with a wide operating voltage range from 2.0V to 5.5V, making it suitable for low-power and battery-operated applications.

Equipped with 48 KB of flash program memory and 2 KB of RAM, the PIC18LF4525-I/P provides ample space for complex programs and data storage. The microcontroller also features 256 bytes of EEPROM, which is beneficial for non-volatile storage requirements. Its 10-bit, 13-channel Analog-to-Digital Converter (ADC) allows for precise analog signal measurement, which is crucial for sensor interfacing and data acquisition tasks.

The microcontroller supports various communication protocols, including USART, SPI, and I2C, enabling seamless integration with other peripherals and microcontrollers. This connectivity is essential for creating interconnected systems in modern electronics designs. Additionally, it offers two Capture/Compare/PWM (CCP) modules, enhancing its capabilities in handling pulse-width modulation and timing-related functions.

With 35 I/O pins, the PIC18LF4525-I/P provides a generous number of inputs and outputs for interfacing with LEDs, switches, and other digital devices. The microcontroller's package is a 40-pin PDIP (Plastic Dual In-line Package), which is convenient for prototyping on breadboards and through-hole PCB designs.

Microchip's PIC18LF4525-I/P is equipped with safety and reliability features such as Power-on Reset (POR), Power-up Timer (PWRT), Oscillator Start-up Timer (OST), Brown-out Reset (BOR), and Watchdog Timer (WDT). These features help ensure stable operation under varying conditions and protect the system from unexpected failures.

In summary, the PIC18LF4525-I/P by Microchip Technology is an excellent choice for designers looking for a microcontroller that offers a balance of power, performance, and flexibility. Its rich set of features and peripheral interfaces make it ideal for industrial control systems, automotive applications, consumer electronics, and many other embedded system applications.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.9947 $55.9788
9+ $11.4829 $103.3461
14+ $11.1240 $155.7360
19+ $10.7652 $204.5388
25+ $10.4064 $260.1600
33+ $9.3298 $307.8834
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 550 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess