EN
  • EN
  • DE

INA250A3PWR

Part No INA250A3PWR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Current Sense Amplifier Circuit - 16-TSSOP
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name INA250A3
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-43803-1, 296-43803-2, 296-43803-6
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 874605-INA250A3PWR
Ultra Librarian 3D Model Ultra Librarian INA250A3PWR CAD Model

Description

Product Overview: INA250A3PWR by Texas Instruments

The INA250A3PWR is a precision power monitor from Texas Instruments, designed to simplify the process of measuring power in various applications. This integrated circuit combines a current-sensing amplifier and a precision shunt resistor in a single package, enabling it to provide a complete power monitoring solution with a minimal footprint.

Key Features

  • Integrated Shunt Resistor: The device includes a precision 2 mΩ shunt resistor that offers high accuracy in current measurement, reducing the need for external components.
  • Voltage Output: The INA250A3PWR provides an analog voltage output that is directly proportional to the current passing through the shunt resistor, allowing for easy interfacing with analog-to-digital converters (ADCs) or microcontrollers.
  • High Accuracy: With an accuracy of ±0.1% for gain error and ±35 ppm/°C for gain drift, this power monitor ensures precise measurements across a wide temperature range.
  • Wide Common-Mode Range: The device operates over a common-mode voltage range of 0 to 36 V, making it suitable for a variety of systems, including those with high common-mode voltages.
  • Bandwidth: It features a bandwidth of up to 1 MHz, enabling the monitoring of fast transient events in power supplies and motor controls.

Applications

The INA250A3PWR is versatile and can be used in numerous applications that require accurate power monitoring. Some of these applications include:

  • Test and measurement systems
  • Power management systems
  • Battery chargers and management
  • Motor control
  • Overcurrent protection

Package and Reliability

Housed in a 16-pin TSSOP package, the INA250A3PWR is designed with the robustness and reliability expected from Texas Instruments. Its operating temperature range of -40°C to +125°C ensures performance in challenging environmental conditions, making it a reliable choice for industrial and automotive applications.

Conclusion

The INA250A3PWR is a high-performance power monitor that integrates key functionalities to deliver accurate and reliable power measurements. Its ease of use, combined with Texas Instruments' reputation for quality, makes it an excellent choice for designers looking to optimize their power monitoring systems with a compact and efficient solution.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4480 $51.7200
36+ $2.8291 $101.8476
55+ $2.7407 $150.7385
76+ $2.6523 $201.5748
98+ $2.5639 $251.2622
131+ $2.2987 $301.1297
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess