The TLV2461CDR from Texas Instruments is a high-quality operational amplifier (op-amp) that combines improved dc accuracy with rail-to-rail input and output capability and high output drive. This device is part of the family of low-power operational amplifiers that is designed to operate with single or dual supplies. Its versatility and performance make it suitable for a wide range of applications.
Key Features
- Rail-to-Rail Input/Output: The TLV2461CDR provides rail-to-rail input and output swing, which extends the dynamic range in single or split-supply applications.
- High Output Drive: With a high output drive capability, this op-amp can handle heavy load conditions, making it ideal for driving larger loads such as ADCs or buffering DACs.
- Low Power Consumption: Despite its high performance, the TLV2461CDR is designed for low power consumption, making it suitable for battery-powered devices and power-sensitive applications.
- Improved DC Accuracy: The device features low offset voltage, low input bias currents, and low quiescent current, which contribute to its improved dc accuracy.
- Wide Supply Range: It can operate from a supply range of 2.7V to 6V, allowing for flexibility in various circuit designs.
Applications
The TLV2461CDR is a versatile component that can be used in a multitude of electronic circuits and systems. Its applications include:
- Portable and battery-powered electronics
- Test and measurement equipment
- Sensor signal conditioning
- Active filters and amplifiers
- Data acquisition systems
- Audio processing
- Medical instrumentation
Product Specifications
| Parameter |
Value |
| Package/Case |
SOIC-8 |
| Mounting Type |
Surface Mount |
| Number of Channels |
1 |
| Bandwidth |
6.4 MHz |
| Slew Rate |
1.6 V/µs |
| Operating Temperature |
-40°C to 125°C |
With its robust feature set and TI's reputation for quality, the TLV2461CDR operational amplifier is an excellent choice for designers looking for a reliable and versatile component to enhance their electronic designs.