The BSS806N is an N-Channel enhancement mode MOSFET from Infineon Technologies, designed for low voltage, fast switching applications. It is commonly used as a small signal MOSFET, delivered in a SOT-23 package.
Applications:
- High-Speed Switching Circuits: Optimized for high-frequency switching operations.
- Load Driver: Commonly used to drive various loads.
- DC-DC Converters: Used in step-up and step-down converters.
Features:
- N-Channel Enhancement Mode: Simplified gate drive characteristics.
- Low Gate Charge (Qg): Facilitates high-speed switching.
- SOT-23 Package: Enables compact PCB designs.
- Logic Level Compatibility: Compatible with microcontroller-based systems.
Benefits:
- Faster Switching: Reduced switching losses.
- Low Power Dissipation: Low gate charge minimizes losses.
- Compact Size: SOT-23 package is perfect for miniaturized electronics.
- Simplified Integration: Simple interface with microcontrollers and other digital circuits.
Additional Details:
The BSS806N is characterized by drain-source voltage (VDS), gate-source voltage (VGS), and continuous drain current (ID) ratings. Given its END-OF-LIFE status, stock may be limited to existing distributor inventories. The SOT-23 provides moderate heat dissipation for the device.