EN
  • EN
  • DE

PIC18LF26K83-I/SS

Part No PIC18LF26K83-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 18K
Package Tube
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity CANbus, I²C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 25
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 24x12b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number PIC18LF26
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1368695-PIC18LF26K83-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC18LF26K83-I/SS CAD Model

Description

Microchip Technology's PIC18LF26K83-I/SS Microcontroller

The PIC18LF26K83-I/SS is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of applications, particularly those requiring sophisticated control and connectivity features. This MCU is part of Microchip's extensive PIC18 product line, known for its robust architecture, enhanced performance, and low power consumption.

Key Features:

  • Core Processor: Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels
  • Speed: Up to 64 MHz internal oscillator
  • Program Memory: 64KB Flash
  • RAM: 4KB
  • Data EEPROM: 1KB
  • I/O Pins: 25 with multiple peripheral functions
  • Communication Interfaces: I2C, SPI, UART, LIN
  • ADC: 12-bit, 24 channels
  • Comparators: 2 with Voltage Reference
  • Timers: Four 16-bit and one 8-bit
  • Supply Voltage: 1.8V to 3.6V
  • Temperature Range: -40°C to 85°C (Industrial)
  • Packaging: 28-SSOP (Shrink Small Outline Package)

Advanced Peripherals and Integrations:

The PIC18LF26K83-I/SS boasts advanced peripherals including a Configurable Logic Cell (CLC) for custom logic development, a Complementary Waveform Generator (CWG) for creating complex waveforms, and a Direct Memory Access (DMA) controller that enables faster data transfers without CPU intervention. It also features a Peripheral Pin Select (PPS) functionality that allows flexible pin mapping for various peripheral functions, enhancing design flexibility and minimizing the need for external components.

Power Management:

With its low-power modes, such as Idle and Doze, the PIC18LF26K83-I/SS is optimized for energy-saving operations, making it ideal for battery-operated devices and applications where power efficiency is critical. Additionally, the Power-on Reset (POR), Brown-out Reset (BOR), and Low-Power Brown-out Reset (LPBOR) ensure reliable operation under variable power conditions.

Applications:

This MCU is suitable for a diverse range of applications, including industrial control systems, automotive electronics, IoT devices, and consumer electronics. Its rich set of features and connectivity options make it a versatile choice for designers looking to create sophisticated systems with minimal footprint and power requirements.

Overall, the PIC18LF26K83-I/SS from Microchip Technology is a powerful and flexible MCU option for developers who require a balance of performance, power efficiency, and feature integration in their embedded designs.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7925 $60.6800
38+ $3.1118 $118.2484
58+ $3.0146 $174.8468
80+ $2.9173 $233.3840
103+ $2.8200 $290.4600
138+ $2.5283 $348.9054
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 685 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess