EN
  • EN
  • DE

PIC18LF2221-I/SS

Part No PIC18LF2221-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 47 Weeks
Features PIC series Microcontroller IC 8-Bit 40MHz 4KB (2K x 16) FLASH 28-SSOP
Manufacturer Microchip Technology
Series PIC® 18F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 25
Program Memory Size 4KB (2K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
Supply Voltage 2V ~ 5.5V
Data Converters A/D 10x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 28-SSOP (0.209", 5.30mm Width)
Case / Package 28-SSOP
Family Name PIC18LF2221
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 47
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889700-PIC18LF2221-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC18LF2221-I/SS CAD Model

Description

Microchip PIC18LF2221-I/SS Microcontroller

The PIC18LF2221-I/SS is a high-performance microcontroller from Microchip Technology's renowned PIC18 series, designed to cater to a wide range of embedded applications. This powerful microcontroller operates at a voltage range of 2.0V to 5.5V, making it suitable for low-power and battery-operated devices.

Encased in an SSOP-20 package, the PIC18LF2221-I/SS offers a compact footprint while providing an abundance of features. At its core, the device is equipped with an enhanced PIC18 architecture that delivers the computational power and speed necessary to handle complex tasks and algorithms.

This microcontroller boasts a 10-bit, up to 13-channel Analog-to-Digital Converter (ADC), which provides precise measurement capabilities essential for sensor interfacing and data acquisition applications. The device also includes two analog comparators, adding to its versatility in various control systems.

In terms of memory, the PIC18LF2221-I/SS comes with 4KB of flash memory for program storage, ensuring ample space for robust applications. Additionally, it has 256 bytes of EEPROM and 256 bytes of RAM, which are crucial for data storage and efficient runtime operations.

Communication is a strong suit for this microcontroller, as it supports USART, SPI, and I2C protocols, allowing for seamless connectivity with other peripherals and microcontrollers. This makes the PIC18LF2221-I/SS an ideal choice for embedded systems that require reliable data transfer and networking capabilities.

The device also features a comprehensive set of timers, including an 8-bit and two 16-bit timers, which are instrumental in managing time-critical tasks and events. The Power-on Reset (POR), Power-up Timer (PWRT), Oscillator Start-up Timer (OST), and Brown-out Reset (BOR) ensure reliable operation under varying power conditions.

With its Enhanced Capture/Compare/PWM (ECCP) module, the PIC18LF2221-I/SS can handle advanced pulse-width modulation tasks, making it suitable for motor control, lighting control, and other PWM-based applications. Furthermore, the microcontroller's programmable low-voltage detection module assists in safeguarding the device from low-voltage conditions, ensuring stable performance.

Overall, the PIC18LF2221-I/SS from Microchip Technology is a feature-rich and versatile microcontroller that is well-suited for designers looking to develop advanced and power-efficient embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $67.8147 $67.8147
3+ $55.6433 $166.9299
4+ $53.9050 $215.6200
5+ $52.1656 $260.8280
6+ $50.4273 $302.5638
8+ $45.2102 $361.6816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,750 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess