EN
  • EN
  • DE

PIC18F87J93-I/PT

Part No PIC18F87J93-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 80TQFP / MCU 8-bit PIC RISC 128KB Flash 2.5V/3.3V 80-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 18J
Packaging Tray
Core Processor PIC
Core Size 8-Bit
Speed 48MHz
Connectivity I2C, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LCD, LVD, POR, PWM, WDT
Number of I/O 67
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
RAM Size 3923 x 8
Supply Voltage 2 V ~ 3.6 V
Data Converters A/D 12x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 80-TQFP
Manufacturer Package 80-TQFP (12x12)
Win Source Part Number 792135-PIC18F87J93-I/PT
Popularity Medium
Supply and Demand Status Limited
Family Name PIC18F87J93
Introduction Date June 18, 2009
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC18F87J93-I/PT CAD Model

Description

Microchip Technology PIC18F87J93-I/PT Microcontroller

The PIC18F87J93-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust architecture, versatile features, and suitability for a wide range of applications. This particular model is part of the PIC18F family, which is well-known for its enhanced flash microcontrollers with nanoWatt XLP technology, offering extreme low power consumption.

At the heart of the PIC18F87J93-I/PT is a powerful 8-bit processor with an extended instruction set that provides a smooth and efficient operation for complex tasks. The MCU operates at a maximum frequency of 64 MHz, ensuring swift processing and responsiveness. It is equipped with 128 KB of flash memory and 4 KB of RAM, providing ample space for program storage and enough memory for data manipulation.

The device features a 12-bit Analog-to-Digital Converter (ADC) with up to 24 channels, allowing for precise analog signal measurement, which is essential for sensor-based applications. Additionally, it includes two comparators and a Charge Time Measurement Unit (CTMU) for touch sensing, making it ideal for human interface applications.

With its dual Enhanced Capture/Compare/PWM (ECCP) modules, the PIC18F87J93-I/PT can handle advanced control systems, such as motor control and sophisticated PWM operations. The MCU also supports various serial communication interfaces, including SPI, I2C, and a high-speed EUSART, providing versatile options for connectivity.

The TQFP (Thin Quad Flat Pack) package of this MCU, with its 80-pin configuration, offers a compact footprint while still providing numerous I/O options for interfacing with other devices and peripherals. This makes the PIC18F87J93-I/PT an excellent choice for space-constrained applications that require a high level of functionality.

For those concerned with power efficiency, the PIC18F87J93-I/PT excels with nanoWatt XLP technology, offering power-saving features such as sleep and idle modes, which drastically reduce power consumption when the MCU is not in full operation.

To summarize, the PIC18F87J93-I/PT from Microchip Technology is a versatile and efficient microcontroller that is well-suited for a broad range of applications, including industrial control systems, automotive, consumer electronics, and medical devices, making it a reliable choice for designers and engineers looking to integrate a robust MCU into their projects.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess