EN
  • EN
  • DE

TPS24750RUVT

Part No TPS24750RUVT
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR GP 36VQFN / Hot Swap Controller 1 Channel General Purpose 36-VQFN (7x3.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Hot Swap Controllers
Mfr Texas Instruments
Package Tape & Reel
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) Yes
Applications General Purpose
Features Latched Fault, Thermal Limit
Programmable Features Circuit Breaker, Current Limit, Fault Timeout, OVP, Slew Rate, UVLO
Voltage - Supply 2.5V ~ 18V
Current - Output (Max) 12A
Temperature Range - Operating -40°C ~ 85°C
Current - Supply 1 mA
Mounting SMD (SMT)
Package / Case 36-VFQFN Exposed Pad
Supplier Device Package 36-VQFN (7x3.5)
Base Product Number TPS24750
Other Names 296-37083-6,296-37083-1,-296-37083-1,296-37083-2
Standard Package 250
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253470-TPS24750RUVT
Ultra Librarian 3D Model Ultra Librarian TPS24750RUVT CAD Model

Description

Overview of Texas Instruments TPS24750RUVT

The Texas Instruments TPS24750RUVT is a cutting-edge, high-performance power protection device designed to enhance system reliability in a wide range of applications. This integrated circuit is meticulously engineered to provide overcurrent and overvoltage protection, making it an essential component for safeguarding sensitive electronics.

Key Features

  • Adjustable Overcurrent Protection: The TPS24750RUVT offers users the ability to set the overcurrent protection threshold, ensuring precise control over the current limit to match the requirements of the specific application.
  • Overvoltage Protection: It includes built-in overvoltage protection that automatically disconnects the load when input voltage exceeds a predefined threshold, thus preventing potential damage to downstream components.
  • Fast Response Time: The device boasts a rapid response to fault conditions, quickly disconnecting the load to minimize the risk of harm to the system.
  • Power Good (PG) Output: This feature provides a real-time status indicator that signals when the output voltage is within a nominal range, offering an additional layer of monitoring for system stability.
  • High Efficiency: With its low on-resistance, the TPS24750RUVT ensures minimal power loss, contributing to the overall energy efficiency of the system.
  • Thermal Shutdown: The device includes a thermal shutdown mechanism that protects it from overheating, further enhancing its reliability and longevity.

Applications

The versatility of the TPS24750RUVT makes it suitable for a diverse array of applications, including but not limited to:

  • Enterprise and telecom power systems
  • Industrial controls and automation
  • Networking equipment
  • Point-of-load power supplies
  • Computing and storage systems

Package and Availability

The TPS24750RUVT is offered in a compact QFN package, which is ideal for space-constrained applications. It is available for purchase through Texas Instruments and authorized distributors, ensuring easy access for engineers and procurement specialists.

With its robust protection features and high efficiency, the TPS24750RUVT from Texas Instruments stands out as a reliable choice for system designers looking to enhance circuit safety and performance.

You May Also Be Interested in

Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
STMicroelectronics
DISCRETE
Lowest to $8.7314
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4932 $53.9184
28+ $3.6868 $103.2304
42+ $3.5716 $150.0072
58+ $3.4564 $200.4712
75+ $3.3411 $250.5825
101+ $2.9955 $302.5455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess