EN
  • EN
  • DE

INA300AIDSQR

Part No INA300AIDSQR
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC COMPARATOR BIDIR 10WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Current Sense
Sensing Method High/Low-Side
Voltage - Input 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 10-WSON (2x2)
Win Source Part Number 1045573-INA300AIDSQR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name INA300
ECCN EAR99
Country of Origin China, Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian INA300AIDSQR CAD Model

Description

Overview of Texas Instruments INA300AIDSQR

The INA300AIDSQR is a sophisticated current-sensing solution from Texas Instruments, designed for high-precision applications. This device is part of the INA300 series, which is known for its reliability and performance in current measurement tasks. The INA300AIDSQR is particularly suitable for systems that require overcurrent protection or monitoring, such as power management systems, battery chargers, and motor control circuits.

Key Features

  • High Accuracy: The INA300AIDSQR provides highly accurate current sensing, which is essential for systems that need to closely monitor and control current flow to prevent damage or optimize performance.
  • Wide Voltage Range: It operates over a wide common-mode voltage range, accommodating various applications and ensuring versatility in system design.
  • Adjustable Threshold: The overcurrent threshold is adjustable, giving designers the flexibility to set precise overcurrent limits based on the specific needs of their application.
  • Fast Response Time: With a quick response time, the INA300AIDSQR can promptly detect overcurrent conditions, helping to protect critical components from potential harm.

Applications

The INA300AIDSQR is ideal for a range of applications that require accurate and reliable current measurement and overcurrent protection. This includes:

  • Power supplies and DC/DC converters
  • Battery management systems
  • Motor control and drive systems
  • Overcurrent fault protection in consumer electronics
  • Industrial automation and process control

Technical Specifications

Some of the technical specifications that make the INA300AIDSQR a standout product include:

  • Supply voltage range from 2.7V to 5.5V
  • Common-mode voltage range from -0.3V to 26V
  • Adjustable overcurrent threshold
  • Open-drain alert output
  • Operating temperature range from -40°C to 125°C

Package and Quality

The INA300AIDSQR comes in a compact, surface-mount package that is RoHS compliant and designed for automated assembly processes. Texas Instruments is known for its commitment to quality, and this product is no exception, ensuring reliability and performance for critical applications.

In summary, the INA300AIDSQR from Texas Instruments is a versatile and precise current-sensing and overcurrent protection device that can be integrated into a wide range of electronic systems. Its high accuracy, adjustable threshold, and fast response time make it an excellent choice for designers looking to enhance system safety and performance.

You May Also Be Interested in

Texas Instruments
LOW COST CURRENT SENSOR WITH COM / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.3415
Diodes Incorporated
USB POWER SWITCH,SOT23,T&R,3K / Current Switch Regulator High-Side 200mA SOT-23-3
Lowest to $0.2007
Microchip Technology
IC CURRENT MONITOR SOT23-5 / Current Monitor Regulator High-Side 10mA SOT-23-5
Lowest to $1.5615
Texas Instruments
PWR MGMT PWR DISTRIBUTION / Current Monitor Regulator 15A 24-VQFN (4x4)
Lowest to $3.0805
Microchip Technology
DUAL HIGH-SIDE CURRENT SENSOR / Current Monitor Regulator High-Side 16-WLCSP (2.23x2.17)
Lowest to $13.0971
Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 8WSON / Electronic Fuse Regulator 4A 8-WSON (2x2)
Lowest to $0.7809
Analog Devices Inc.
IC CURRENT SOURCE 1% 8DFN
Lowest to $5.8067
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 4A 10-VQFN-HR (2x2)
Lowest to $0.8415
Texas Instruments
IC CURRENT MONITOR / Current Monitor Regulator High/Low-Side 12-DSBGA (1.65x1.39)
Lowest to $1.1320

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2797 $51.1880
100+ $1.0500 $105.0000
150+ $1.0172 $152.5800
205+ $0.9844 $201.8020
265+ $0.9516 $252.1740
355+ $0.8531 $302.8505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 187,580 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess