EN
  • EN
  • DE

PIC18F67J94-I/MR

Part No PIC18F67J94-I/MR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 64QFN / MCU 8-bit PIC RISC 128KB Flash 2.5V/3.3V 64-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC XLP 18J
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I2C, IrDA, LIN, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, HLVD, LCD, POR, PWM, WDT
Number of I/O 52
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
RAM Size 4K x 8
Supply Voltage 2 V ~ 3.6 V
Data Converters A/D 16x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-VFQFN Exposed Pad
Manufacturer Package 64-QFN (9x9)
Win Source Part Number 792122-PIC18F67J94-I/MR
Popularity Medium
Supply and Demand Status Limited
Family Name PIC18F67J94
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian PIC18F67J94-I/MR CAD Model

Description

Microchip Technology's PIC18F67J94-I/MR Microcontroller

The PIC18F67J94-I/MR is a high-performance microcontroller unit (MCU) from the renowned manufacturer, Microchip Technology. This advanced microcontroller is designed to cater to a wide range of applications, particularly in the fields of industrial control, automotive systems, home automation, and consumer electronics. It is part of the PIC18F family, which is well-known for its robust architecture, rich set of features, and ease of use.

The PIC18F67J94-I/MR is built on a powerful 8-bit architecture that operates at a maximum frequency of 64 MHz. It is equipped with 128 KB of flash memory, which provides ample space for complex application code, and 4 KB of RAM for efficient data handling. Additionally, this MCU offers 1024 bytes of EEPROM, which can be used for non-volatile storage of configuration data or small amounts of information that need to be retained during power cycles.

One of the standout features of this microcontroller is its integrated analog functionality. It includes a 12-bit Analog-to-Digital Converter (ADC) with up to 24 channels, providing precise measurement capabilities for a variety of sensors and inputs. The device also features two Comparators, a Charge Time Measurement Unit (CTMU) for touch sensing, and a variety of timers and communication peripherals such as SPI, I2C, and UART interfaces, making it highly versatile for interfacing with other devices and modules.

The PIC18F67J94-I/MR supports an extended operating temperature range, making it suitable for harsh environments. Its 64-pin QFN (Quad-Flat No-leads) package allows for a compact design while still offering a significant number of I/O pins for interfacing with external components.

Microchip's comprehensive development tools and software libraries support the PIC18F67J94-I/MR, simplifying the development process. Designers can leverage these resources to accelerate time-to-market and ensure reliable operation in their end applications.

In summary, the PIC18F67J94-I/MR from Microchip Technology is a feature-rich, high-performance microcontroller that provides designers with an optimal balance of processing power, integrated analog features, and peripheral versatility, all within a compact package suitable for a multitude of embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1409 $60.5636
10+ $12.4243 $124.2430
15+ $12.0351 $180.5265
20+ $11.6470 $232.9400
26+ $11.2589 $292.7314
35+ $10.0947 $353.3145
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,657 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess