EN
  • EN
  • DE

PIC16F1718T-I/SS

Part No PIC16F1718T-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 28KB FLASH 28SSOP / PIC series Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 28-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F
Package Tape & Reel
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 24
Program Memory Size 28KB (16K x 14)
Program Memory Type FLASH
RAM Size 2K x 8
Supply Voltage - Operating 2.3V ~ 5.5V
Data Converters A/D 17x10b; D/A 1x5b, 1x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number PIC16F1718
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names PIC16F1718T-I/SSDKR,PIC16F1718T-I/SSTR,PIC16F1718T-I/SS-ND,PIC16F1718T-I/SSCT
Standard Package 2,100
Win Source Part Number 1132591-PIC16F1718T-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC16F1718T-I/SS CAD Model

Description

Microchip Technology's PIC16F1718T-I/SS Microcontroller

The PIC16F1718T-I/SS is a versatile, high-performance microcontroller unit (MCU) from the renowned Microchip Technology. Designed to cater to a wide array of applications, this MCU is an ideal choice for embedded systems that require low power consumption, robust operation, and a rich set of features.

At the heart of the PIC16F1718T-I/SS lies a powerful 8-bit processor capable of executing instructions efficiently, which, when coupled with its operating speed of up to 32 MHz, ensures swift processing and task handling. The device boasts a substantial program memory of 28 KB, along with 2 KB of RAM, providing ample space for complex programs and data management.

One of the standout features of this microcontroller is its enhanced Mid-range Core with 49 Instruction, 16 Stack Levels. This architecture enhances the overall performance and flexibility, making it suitable for a variety of embedded applications. Additionally, it includes an integrated 10-bit Analog-to-Digital Converter (ADC) with Computation (ADC2), which allows for precise analog signal measurements and simplifies complex calculations directly within the ADC, thus freeing the CPU for other tasks.

The PIC16F1718T-I/SS also comes with two PWM modules, which are invaluable for motor control, lighting control, and other applications requiring precise pulse width modulation. Its communication capabilities are bolstered by the inclusion of serial communication interfaces such as I2C, SPI, and EUSART, which facilitate easy data exchange with peripherals and other microcontrollers.

This microcontroller is encapsulated in a 20-SSOP package, making it compact and suitable for space-constrained applications. Its temperature range of -40°C to +85°C ensures reliable operation in extreme environments. Furthermore, the device is equipped with various safety and power-saving features like Brown-out Reset, Power-on Reset, and Power-saving Sleep mode, which contribute to the stability and efficiency of the system it controls.

In summary, the PIC16F1718T-I/SS from Microchip Technology is a feature-rich, reliable, and cost-effective solution for designers looking to add intelligence to their embedded systems while maintaining low power consumption and high performance.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7927 $52.7197
26+ $3.9325 $102.2450
40+ $3.8096 $152.3840
55+ $3.6867 $202.7685
71+ $3.5638 $253.0298
94+ $3.1951 $300.3394
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess