EN
  • EN
  • DE

PIC18F67J90-I/PT

Part No PIC18F67J90-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 64TQFP / MCU 8-bit PIC RISC 128KB Flash 1.8V/2.5V/3.3V 64-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 18J
Packaging Tray
Core Processor PIC
Core Size 8-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LCD, LVD, POR, PWM, WDT
Number of I/O 51
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
RAM Size 3.8K x 8
Supply Voltage 2 V ~ 3.6 V
Data Converters A/D 12x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-TQFP
Manufacturer Package 64-TQFP (10x10)
Win Source Part Number 792121-PIC18F67J90-I/PT
Popularity Medium
Supply and Demand Status Limited
Family Name PIC18F67J90
Introduction Date July 29, 2008
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC18F67J90-I/PT CAD Model

Description

Product Overview: PIC18F67J90-I/PT

The PIC18F67J90-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust design and advanced features. This MCU is part of the PIC18F family, which is well-known for its rich set of peripherals and ease of use in complex embedded applications.

Key Features

  • Core: The device is built on a high-performance PIC18 8-bit architecture with a maximum CPU speed of 40 MHz, delivering the power and flexibility needed for demanding applications.
  • Memory: It comes with 128 KB of Flash program memory and 3904 bytes of RAM, which facilitates efficient handling of code and data processing tasks.
  • I/O Pins: The MCU offers 52 I/O pins, providing ample interfacing options with external devices and peripherals.
  • Analog-to-Digital Converter (ADC): Features a 10-bit, up to 24-channel ADC, allowing for precise analog signal measurement and conversion.
  • Communication Peripherals: Includes a range of communication interfaces such as SPI, I2C, and USART, making it suitable for complex communication tasks and connectivity with other devices.
  • Power Management: With an operating voltage range of 2.0V to 3.6V, it supports power-saving modes like Idle and Sleep, which are essential for battery-operated and power-conscious applications.
  • Package: The MCU is available in a 64-pin TQFP (Thin Quad Flat Pack) package, which is ideal for space-constrained applications.

Applications

The PIC18F67J90-I/PT is designed for versatility and can be used in a variety of applications, including:

  • Industrial Control Systems
  • Automotive Electronics
  • Home Automation
  • Consumer Electronics
  • Medical Devices
  • Internet of Things (IoT) Devices

Support and Resources

Microchip Technology provides extensive support for the PIC18F67J90-I/PT through its comprehensive online resources. Developers can access data sheets, reference manuals, and application notes. Additionally, Microchip offers an integrated development environment (IDE), software libraries, and programming tools to streamline the development process.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.9424 $51.7696
10+ $10.6194 $106.1940
15+ $10.2875 $154.3125
21+ $9.9557 $209.0697
26+ $9.6238 $250.2188
35+ $8.6283 $301.9905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,495 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess