EN
  • EN
  • DE

PIC18F66K22-I/PTRSL

Part No PIC18F66K22-I/PTRSL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 64TQFP / MCU 8-bit PIC RISC 64KB Flash 2.5V/3.3V/5V Automotive 64-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC XLP 18K
Packaging Tray
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I2C, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 53
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 4K x 8
Supply Voltage 1.8 V ~ 5.5 V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-TQFP
Manufacturer Package 64-TQFP (10x10)
Win Source Part Number 792120-PIC18F66K22-I/PTRSL
Popularity Medium
Supply and Demand Status Limited
Family Name PIC18F66K22
Introduction Date May 28, 2010
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC18F66K22-I/PTRSL CAD Model

Description

Microchip Technology PIC18F66K22-I/PTRSL Microcontroller

The PIC18F66K22-I/PTRSL from Microchip Technology is a high-performance microcontroller that combines the efficiency of Microchip's renowned PIC18 architecture with an extensive set of features to cater to a wide range of applications. This microcontroller is designed for engineers and developers who require a versatile and powerful chip for their embedded system projects.

This particular model, housed in a 64-pin TQFP (Thin Quad Flat Package), offers ample I/O options and a robust set of peripherals. The PIC18F66K22-I/PTRSL operates at a voltage range of 1.8V to 5.5V, making it suitable for low-power applications as well as those requiring a higher operating voltage.

Key features of the PIC18F66K22-I/PTRSL include:

  • CPU Speed: The microcontroller boasts a CPU speed of up to 64 MHz, providing the computational power necessary for complex tasks and high-speed processing.
  • Flash Memory: With 64 KB of flash memory, developers have ample space to store application code and data, ensuring a flexible development environment.
  • RAM and EEPROM: The device includes 3,968 bytes of RAM for data storage and 1 KB of EEPROM for non-volatile memory needs.
  • Peripherals: A rich set of peripherals enhances the microcontroller's capabilities, including multiple timers, comparators, PWM modules, and up to two Enhanced Universal Synchronous Asynchronous Receiver Transmitters (EUSARTs).
  • Analog Features: The PIC18F66K22-I/PTRSL is equipped with a 12-bit Analog-to-Digital Converter (ADC) with up to 28 channels, offering precise analog signal measurement for sensors and other inputs.
  • Communication Interfaces: Integrated communication interfaces such as SPI, I2C, and EUSART facilitate seamless connectivity with other devices and peripherals.

With its extensive interrupt handling capabilities, the PIC18F66K22-I/PTRSL ensures responsive and reliable operation in real-time systems. Its programmable brown-out reset and extended watchdog timer provide additional layers of system protection, making it a reliable choice for safety-critical applications.

Whether it's for industrial control systems, consumer electronics, automotive applications, or Internet of Things (IoT) devices, the PIC18F66K22-I/PTRSL microcontroller from Microchip Technology offers a blend of performance, power efficiency, and flexibility that can meet the demands of your next embedded design project.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8459 $54.9213
16+ $6.4377 $103.0032
25+ $6.2365 $155.9125
34+ $6.0353 $205.2002
43+ $5.8341 $250.8663
58+ $5.2306 $303.3748
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 322 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess